EN
  • EN
  • DE

CD74HC4538PWT

Part No CD74HC4538PWT
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 21NS 16TSSOP / Monostable Multivibrator 21 ns 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Multivibrators
Mfr Texas Instruments
Series 74HC
Package Tape & Reel
Product Status Active
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 21 ns
Current - Output High, Low 5.2mA, 5.2mA
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74HC4538
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353820-CD74HC4538PWT
Ultra Librarian 3D Model Ultra Librarian CD74HC4538PWT CAD Model

Description

Overview of Texas Instruments CD74HC4538PWT

The CD74HC4538PWT is a high-speed CMOS logic dual precision monostable multivibrator manufactured by Texas Instruments. This integrated circuit is designed to provide stable and reliable performance for a wide range of digital applications. Its advanced features make it a versatile component for timing, pulse shaping, and signal processing tasks in various electronic systems.

Key Features

  • Precision Timing: The device offers precise control over output pulse widths, ensuring accurate timing for critical applications.
  • Dual Monostable Multivibrator: With two independent multivibrators in one package, it allows for compact and efficient designs.
  • Wide Operating Voltage Range: The CD74HC4538PWT operates within a voltage range of 2V to 6V, accommodating various power supply levels.
  • High-Speed Operation: The high-speed nature of CMOS technology ensures quick response times, making it suitable for high-frequency systems.
  • Low Power Consumption: CMOS technology also leads to low power dissipation, which is crucial for battery-powered and energy-sensitive applications.
  • Output Pulse Width Range: The pulse width can be adjusted through external timing components, providing a range from a few nanoseconds to several milliseconds.
  • Triggering and Reset Capabilities: It can be triggered by either a positive or a negative pulse, and also includes a clear function for resetting the multivibrator.
  • Temperature Stability: The device is designed to operate over a wide temperature range, maintaining performance across various environmental conditions.

Applications

The CD74HC4538PWT is suitable for a variety of applications, including:

  • Timing circuits
  • Pulse generation
  • Sequential circuits
  • Waveform shaping
  • Delay lines
  • Frequency dividers

Package and Quality

The device comes in a TSSOP-16 (Thin Shrink Small Outline Package) which is ideal for space-constrained applications. Texas Instruments ensures high-quality and reliability standards, making the CD74HC4538PWT a trusted choice for designers and engineers looking for a high-performance monostable multivibrator.

You May Also Be Interested in

STMicroelectronics
IC MULTIVIBRATR DUAL MONO 16SOIC
Need more? Email Us
Linear Technology
IC MONOSTABLE MULTIVIBRATOR 6DFN
Lowest to $65.2829
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $9.2915
Texas Instruments
IC MULTIVIBRATOR MONOSTABLE SM8 / Monostable Multivibrator Single-Element -40°C 125°C 8-Pin SSOP T/R
Lowest to $0.3564
ON Semiconductor
IC MULTIVIBRATOR DUAL 16-TSSOP / Dual Precision Monostable Multivibrator (Retriggerable,Resettable)
Lowest to $0.6861
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $16.0075
Analog Devices Inc.
Monostable Multivibrator TimerBlox: Mono Pulse Gen (One Shot)
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $18.9180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7075 $53.0625
155+ $0.6627 $102.7185
235+ $0.6403 $150.4705
340+ $0.5956 $202.5040
440+ $0.5732 $252.2080
545+ $0.5508 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,510 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess