EN
  • EN
  • DE

MC10H102MG

Part No MC10H102MG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Quad 2-Input NOR Gate
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10H
Packaging Tube
Part Status Obsolete(EOL)
Logic Type NOR Gate
Number of Circuits 4
Number of Inputs 2
Features 1 of 4 OR/NOR Output
Operating Supply Voltage -4.94 V ~ -5.46 V
Current - Output High, Low 50mA, 50mA
Logic Level - Low -1.48V
Logic Level - High -1.13V
Max Propagation Delay @ V, Max CL 1.25ns @ -5.2V, -
Operating Temperature Range 0°C ~ 75°C
Mounting SMD
Manufacturer Package 16-SOEIAJ
Package 16-SOIC (0.209", 5.30mm Width)
Win Source Part Number 1217214-MC10H102MG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 50
Family Name MC10H102
Introduction Date December 19, 1996
ECCN EAR99
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC10H102MG CAD Model

Description

ON Semiconductor MC10H102MG: A Robust and Versatile Triple Line Receiver

The MC10H102MG from ON Semiconductor is a high-performance triple line receiver designed to address the stringent requirements of fast data and signal communications. This device is part of the 10H series of digital logic components, which are renowned for their speed and reliability. The MC10H102MG is particularly suited for applications requiring the conversion of ECL (Emitter Coupled Logic) signals to TTL (Transistor-Transistor Logic) levels.

Constructed with advanced silicon-gate CMOS technology, the MC10H102MG offers a combination of high-speed operation and low power consumption. This makes it an ideal choice for interfacing with high-speed logic systems and for use in environments where energy efficiency is a priority.

The device features three differential line receivers, each with its own input and output. These receivers are capable of handling high-speed signals with minimal signal degradation, ensuring reliable communication even in challenging conditions. The MC10H102MG operates over a wide voltage range and can handle input signal frequencies up to several hundred megahertz, making it versatile enough to be used in a variety of high-speed data communication applications.

With its industry-standard SOIC-16 package, the MC10H102MG is easy to integrate into existing PCB designs. The compact footprint allows for a more efficient use of board space, while the surface-mount configuration simplifies assembly and enhances the overall robustness of the final product.

Key features of the MC10H102MG include:

  • Triple line receivers with differential inputs
  • Conversion from PECL to TTL logic levels
  • High-speed operation suitable for fast communication protocols
  • Low power consumption with CMOS technology
  • Wide voltage range compatibility
  • SOIC-16 package for easy PCB integration

The MC10H102MG is not only a testament to ON Semiconductor's commitment to delivering high-quality components but also an essential building block for designers looking to create reliable and efficient communication systems. Whether it's for telecommunications, computing, or industrial applications, this triple line receiver stands out as a robust and adaptable solution.

You May Also Be Interested in

STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391
ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915
Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1456
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589
NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess