EN
  • EN
  • DE

SNJ54LS245FK

Part No SNJ54LS245FK
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256683-SNJ54LS245FK
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54LS245FK CAD Model

Description

SNJ54LS245FK: A Robust Octal Bus Transceiver from Texas Instruments

The SNJ54LS245FK is a high-quality integrated circuit designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This particular model is part of the 54LS series and is an octal bus transceiver with 3-state outputs, which is designed to provide bidirectional data communication on multiplexed bus lines. It is ideal for driving bus lines or buffer memory address registers and fully compatible with most TTL circuits.

The SNJ54LS245FK is characterized by its versatility and durability, making it a suitable choice for a wide range of applications, including military, aerospace, and other environments that require stringent quality and reliability standards. The device is encapsulated in a reliable Ceramic Flat (FK) package, ensuring protection against harsh conditions and providing a stable performance over a wide temperature range.

Key features of the SNJ54LS245FK include:

  • Octal Bidirectional Switching: This transceiver contains eight bidirectional line drivers that allow data flow in either direction, providing flexibility for data transmission.
  • 3-State Outputs: The 3-state output configuration allows the outputs to be in one of three states: active high, active low, or high impedance. This feature is essential for multiplexing and bus-driving applications, where multiple devices may share the same connection.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, which is crucial for systems exposed to extreme environmental conditions.
  • Low Power Consumption: The SNJ54LS245FK is designed to consume minimal power, making it suitable for power-sensitive applications.
  • Durable Ceramic Packaging: The ceramic package ensures the device's reliability and longevity, even in the most demanding applications.

With its robust design and reliable performance, the SNJ54LS245FK is an excellent choice for designers who need a dependable solution for data bus transmission and reception. Whether used in communication control systems, data processing, or any other application requiring high-level signal integrity, the SNJ54LS245FK delivers consistent performance that engineers can trust.

For more detailed specifications and application notes, customers are encouraged to consult the official Texas Instruments datasheets and product guides to ensure proper integration into their designs.

You May Also Be Interested in

NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.1289 $63.1289
2+ $51.7981 $103.5962
3+ $50.1794 $150.5382
5+ $48.5607 $242.8035
6+ $46.9420 $281.6520
8+ $42.0860 $336.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,032 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess