EN
  • EN
  • DE

SNJ54LS279J

Part No SNJ54LS279J
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description DIP 16P PICK#40439
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1016674-SNJ54LS279J
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54LS279J CAD Model

Description

Product Overview: SNJ54LS279J from Texas Instruments

The SNJ54LS279J is a high-quality integrated circuit produced by Texas Instruments, renowned for their extensive range of electronic components that are integral to various modern technologies. This particular device belongs to the 54LS series, which is well-known for its low-power Schottky logic family, offering a balance between speed and power consumption.

Key Features

  • Logic Type: Quad S-R Latch
  • Package / Case: CDIP-16 (Ceramic Dual In-line Package)
  • Operating Temperature Range: -55°C to 125°C, making it suitable for military and aerospace applications.
  • Logic Family: LS
  • Supply Voltage: Typically 5V
  • Output Current: High-level output current of -0.4 mA and low-level output current of 8 mA.

The SNJ54LS279J features four independent S-R (set-reset) latches with NOR outputs, which makes it highly versatile for a wide range of applications including control circuits, storage registers, power-on reset control, and flip-flop circuitry. The device's inputs include two active-low set (S) and reset (R) inputs for each latch, providing the user with a robust logic control mechanism.

Reliability and Quality

As with all Texas Instruments components, the SNJ54LS279J is manufactured to the highest standards to ensure reliable performance and durability. The ceramic packaging not only provides a robust physical protection but also ensures the integrity of the device in extreme environmental conditions. This makes it an ideal choice for applications requiring a high degree of reliability and longevity.

Applications

Designed for a multitude of electronic applications, the SNJ54LS279J is particularly well-suited for:

  • Military and aerospace electronics
  • Industrial control systems
  • Communication infrastructure
  • Complex data processing systems

In summary, the SNJ54LS279J from Texas Instruments is a dependable and versatile component that offers the performance and quality expected from a leading semiconductor manufacturer. Its robust design and wide operating temperature range make it suitable for the most demanding applications where reliability is paramount.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess