EN
  • EN
  • DE

SNJ54LS399J

Part No SNJ54LS399J
Manufacturer Texas Instruments
Description Multiplexer/Register 1-Element Bipolar 8-IN 16-Pin CDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Height 5.08 mm
High Level Output Current -400 µA
Lead Free Contains Lead
Length 19.56 mm
Logic Function Multiplexer
Low Level Output Current 4 mA
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 2
Number of Channels 4
Number of Inputs 8
Number of Outputs 4
Number of Pins 16
Operating Supply Voltage 5 V
Packaging Rail/Tube
Radiation Hardening No
RoHS Compliant
Thickness 4.57 mm
Width 6.92 mm
Win Source Part Number 1226845-SNJ54LS399J
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54LS399J CAD Model

Description

SNJ54LS399J Integrated Circuit by Texas Instruments

The SNJ54LS399J is a high-quality integrated circuit (IC) produced by the renowned manufacturer Texas Instruments, designed to meet a variety of digital logic needs. This particular chip is a part of the 54LS series, which is known for its low-power Schottky technology, ensuring efficient operation with a reduction in power consumption without compromising speed or performance.

Encased in a durable ceramic package, the SNJ54LS399J ensures reliable performance even under harsh environmental conditions. This makes it an excellent choice for military or aerospace applications where temperature extremes and rugged handling are the norm. The ceramic package not only provides robust physical protection but also offers superior thermal properties, ensuring the device operates within a wide temperature range.

The SNJ54LS399J is a versatile component that features a combination of logic functions, which can be integral to the design and implementation of complex digital systems. Its multifunctional nature allows for the reduction of board space and simplifies circuit design by combining multiple functions into a single IC. This can lead to more efficient designs and can reduce the overall cost and complexity of the system.

With its precise engineering and adherence to stringent quality control standards, Texas Instruments' SNJ54LS399J is designed for high reliability and consistent performance. The company's reputation for creating products that meet the rigorous demands of the electronics industry is well-earned, and this product is no exception. Whether used in computing, communication systems, or other digital applications, this IC can be counted on to deliver the results expected of a leading-edge technology component.

For designers and engineers looking for a dependable and efficient logic solution, the SNJ54LS399J from Texas Instruments is a compelling choice. Its combination of advanced technology, robust packaging, and multifunctional capabilities make it a valuable addition to any project requiring high-performance digital logic operations.

For detailed specifications, application notes, and additional resources, it is recommended to consult the official Texas Instruments datasheets and product guides.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1729 $50.7664
39+ $2.6035 $101.5365
60+ $2.5221 $151.3260
82+ $2.4407 $200.1374
106+ $2.3594 $250.0964
142+ $2.1153 $300.3726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess