The SNJ54LS541J is a high-performance integrated circuit from Texas Instruments, designed to offer reliable octal buffer and line drivers with 3-state outputs. This device is particularly suitable for driving bus lines or buffer memory address registers, thanks to its robust design and high functionality. The SNJ54LS541J is a part of the 5400 and 7400 series logic family, known for its proven logic performance.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Package / Case: J-Lead Ceramic Package
- Logic Family: 54LS
- Operating Temperature Range: -55°C to 125°C, making it ideal for military or industrial applications that require high reliability under extreme conditions.
- Supply Voltage: Typically 5V, which is standard for TTL logic devices.
- Output Current: Capable of sourcing or sinking up to 24mA, providing sufficient drive capability for most applications.
Performance and Quality
Texas Instruments is renowned for its commitment to quality and reliability, and the SNJ54LS541J is no exception. The device is designed to meet stringent military specifications, ensuring performance in the most demanding environments. With its fast propagation delay and transition times, it is optimized for high-speed signal transmission, minimizing latency in critical paths.
Applications
Due to its versatile nature, the SNJ54LS541J can be used in a wide array of applications. It is particularly suited for digital signal processing, data transmission, memory address driving, and as an interface between mismatched logic circuits. Its ability to function as both a buffer and a line driver makes it an integral component in systems that require high-speed data transfer or signal conditioning.
Ordering and Packaging
The SNJ54LS541J comes in a sturdy ceramic package that ensures its integrity during handling and operation. When ordering, it is available in tube or tray packaging options, depending on quantity and handling requirements. For detailed ordering and shipping information, customers should refer to the Texas Instruments official website or contact their sales representatives.