EN
  • EN
  • DE

SNJ54LS673J

Part No SNJ54LS673J
Manufacturer Texas Instruments
Description Shift Register Single 16-Bit Serial to Serial/Parallel 24-Pin CDIP Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Direction Unidirectional
Height 4.91 mm
Lead Free Contains Lead
Length 31.75 mm
Logic Function Shift Register
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 16
Number of Elements 1
Number of Pins 24
Operating Supply Voltage 5 V
Output Type TTL
Packaging Rail/Tube
Propagation Delay 45 ns
RoHS Non-Compliant
Thickness 4 mm
Turn-On Delay Time 45 ns
Width 13.4 mm
Win Source Part Number 1221542-SNJ54LS673J
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54LS673J CAD Model

Description

The SNJ54LS673J is a high-performance, integrated circuit designed and manufactured by Texas Instruments, a global leader in semiconductor design and production. This particular device is part of the 54LS series and is known for its reliability and durability in various applications.

Key Features

  • Technology: The SNJ54LS673J is built on advanced Low-Power Schottky (LS) technology, offering a perfect balance between speed and power consumption.
  • Functionality: This integrated circuit is an 8-bit register with a parallel I/O interface, providing an efficient means for data storage and communication within digital systems.
  • Package Type: It comes in a robust ceramic J-type package, ensuring protection against harsh environmental conditions and making it suitable for military or aerospace applications.
  • Operating Range: The device is designed to operate over a wide temperature range, typically from -55°C to 125°C, allowing for use in extreme environments.
  • Logic Family: Being part of the 54LS logic family, it is compatible with a wide range of other LS series components, facilitating integration into existing systems.

Applications

The versatility of the SNJ54LS673J makes it ideal for use in a variety of applications. These include military and aerospace technology where reliability under extreme conditions is paramount. It is also well-suited for industrial control systems, data processing equipment, and other high-speed computing environments where data integrity and system stability are critical.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SNJ54LS673J is subject to rigorous testing and quality control measures to ensure it meets the stringent requirements of its intended applications. Customers can trust in the performance and longevity of this product, backed by Texas Instruments' reputation for excellence in the field of semiconductor manufacturing.

Environmental Compliance

In line with global environmental standards, the SNJ54LS673J is produced with eco-friendly materials and processes. Texas Instruments is dedicated to reducing the environmental impact of its products while maintaining the highest levels of performance and quality.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess