EN
  • EN
  • DE

SNJ54LVC138AW

Part No SNJ54LVC138AW
Manufacturer Texas Instruments
Description Decoder/Demultiplexer Single 3-to-8 16-Pin CFPAK Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TO-8
Height 2.03 mm
High Level Output Current -24 mA
Lead Free Contains Lead
Length 10.3 mm
Logic Function Decoder, Demultiplexer
Low Level Output Current 24 mA
Max Operating Temperature 125 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Bits 8
Number of Channels 1
Number of Elements 1
Number of Inputs 3
Number of Outputs 8
Number of Pins 16
Packaging Rail/Tube
Polarity Inverting
Propagation Delay 7.9 ns
Quiescent Current 10 µA
RoHS Compliant
Thickness 1.65 mm
Width 6.73 mm
Win Source Part Number 1196228-SNJ54LVC138AW
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54LVC138AW CAD Model

Description

    

The SNJ54LVC138AW is a high-performance, integrated circuit manufactured by Texas Instruments, designed to provide efficient decoding and demultiplexing applications. This device is part of the 54LVC series, which is known for its low-voltage operation and compatibility with mixed-voltage systems. The SNJ54LVC138AW is specifically crafted to address the needs of advanced electronic systems where space is at a premium and power efficiency is crucial.

  

Key Features

  
        
  • 3-Line to 8-Line Decoder/Demultiplexer: The SNJ54LVC138AW can decode three binary input signals into one of eight mutually exclusive outputs, making it an essential component for complex digital systems.
  •     
  • Low Voltage Operation: Operating at a voltage range of 2.7V to 3.6V, this device is optimized for low-voltage applications, which is ideal for battery-operated and portable devices.
  •     
  • High Drive Capability: With the ability to drive up to 24mA at the outputs, the SNJ54LVC138AW can directly drive LEDs and other output devices, providing great flexibility in design.
  •     
  • Advanced Technology: Built on Texas Instruments' advanced LVC technology, this IC ensures fast signal propagation and reduced power consumption, making it suitable for high-speed and energy-efficient designs.
  •     
  • Multiple Package Options: Available in a variety of package types, the SNJ54LVC138AW caters to different mounting and space requirements, including military-grade specifications for robustness and reliability.
  •   
  

Applications

  

The SNJ54LVC138AW is versatile and can be used in a wide range of applications, including:

  
        
  • Data multiplexing
  •     
  • Memory address decoding
  •     
  • Control signal generation
  •     
  • Complex logic functions
  •     
  • Communication systems
  •   
  

Quality and Reliability

  

Texas Instruments is synonymous with quality, and the SNJ54LVC138AW is no exception. It is designed to meet stringent quality standards, ensuring reliable operation even under extreme conditions. This product is suitable for military and aerospace applications, thanks to its robust design and the ability to withstand harsh environments.

  

With its combination of performance, efficiency, and versatility, the SNJ54LVC138AW from Texas Instruments stands out as a top choice for designers looking for a dependable 3-to-8 line decoder/demultiplexer solution.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.1160 $98.2320
3+ $40.3003 $120.9009
4+ $39.0409 $156.1636
6+ $37.7815 $226.6890
7+ $36.5221 $255.6547
10+ $32.7440 $327.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,414 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess