EN
  • EN
  • DE

SRC4184IPAGR

Part No SRC4184IPAGR
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC SAMPLE RATE CONVERTER 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Audio Sample Rate Converter 4 Channel 64-TQFP (10x10)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name SRC4184
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SRC4184IPAGRG4, SRC4184IPAGRG4-ND
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934952-SRC4184IPAGR
Ultra Librarian 3D Model Ultra Librarian SRC4184IPAGR CAD Model

Description

The Texas Instruments SRC4184IPAGR is a state-of-the-art, high-performance audio sample rate converter designed for professional and consumer audio applications. This integrated circuit provides an exceptional solution for the conversion of digital audio sample rates with outstanding audio quality.

Key Features

  • High-Quality Sample Rate Conversion: The SRC4184IPAGR offers superior sample rate conversion between a wide range of audio frequencies, ensuring high-fidelity sound in various playback environments.
  • Flexible Input/Output Sample Rates: It supports input and output sample rates up to 216 kHz, allowing it to handle high-resolution audio with ease.
  • Low Distortion and Noise: With a dynamic range of 144 dB and incredibly low distortion, the device ensures pristine audio quality that meets the demands of audiophiles and professionals alike.
  • Multiple Interface Options: The SRC4184IPAGR is equipped with both I²S and serial audio interfaces, providing versatility and ease of integration with various digital audio systems.

Applications

The SRC4184IPAGR is ideal for a range of applications, including but not limited to:

  • Professional audio mixing and recording equipment
  • High-definition audio playback devices
  • Digital signal processing systems
  • AV receivers and home theater systems
  • Multimedia and streaming devices

Technical Specifications

At the core of the SRC4184IPAGR's technical prowess are specifications that ensure reliable and high-quality performance:

  • Package: 48-TQFP (7x7)
  • Supply Voltage: 1.65V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Resolution: 24-bit processing

Conclusion

The Texas Instruments SRC4184IPAGR is an exemplary choice for audio professionals and enthusiasts seeking impeccable sample rate conversion. Its robust feature set, combined with TI's renowned manufacturing quality, makes it a go-to component for those looking to enhance their audio processing capabilities.

You May Also Be Interested in

Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us
Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675
Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us
CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
Cirrus Logic Inc.
CS4226 - SURROUND SOUND CODEC
Need more? Email Us
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.4253 $61.2759
6+ $16.7592 $100.5552
10+ $16.2355 $162.3550
13+ $15.7117 $204.2521
17+ $15.1880 $258.1960
23+ $13.6169 $313.1887
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,166 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess