Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Sample Rate Converter
Applications Digital Audio Interfacing
Number of Channels 2
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Specifications 4kHz to 216kHz
Case / Package 48-TQFP (7x7)
Win Source Part Number 082490-SRC4382IPFBR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SRC4382IPFBR CAD Model

Description

The SRC4382IPFBR is a high-performance, integrated sample rate converter from Texas Instruments, designed to provide seamless conversion between digital audio sample rates. This product is part of Texas Instruments' extensive range of audio converters which are known for their reliability, precision, and performance in professional audio applications.

Key Features

  • High-Quality Sample Rate Conversion: The SRC4382IPFBR offers state-of-the-art sample rate conversion that supports input and output rates up to 216 kHz. This ensures high fidelity audio processing suitable for professional audio recording, mixing, and playback systems.
  • Flexible Digital Audio Interface: It features a flexible digital audio interface with a variety of input and output functions including AES/EBU, I2S, and S/PDIF protocols, making it compatible with a wide range of digital audio equipment.
  • Integrated Digital Audio Processing: The device includes integrated digital audio processing features such as digital de-emphasis, channel status extraction, and user-programmable digital filters, providing comprehensive control over the audio signal.
  • Low Jitter Clock Recovery: Advanced on-chip clock recovery mechanisms are designed to reduce jitter, ensuring the audio signal is processed with high precision and minimal signal degradation.
  • Compact Form Factor: The SRC4382IPFBR comes in a compact 48-pin LQFP (Low Profile Quad Flat Package), which is ideal for space-constrained applications without compromising on performance.

Applications

The versatility of the SRC4382IPFBR makes it an excellent choice for a variety of high-end audio applications, including:

  • Professional Audio Recording
  • Digital Mixing Consoles
  • Broadcast Equipment
  • Audio Test and Measurement
  • Home Theater Systems
  • High-Fidelity Audio Playback

Conclusion

The Texas Instruments SRC4382IPFBR is an ideal solution for audio professionals and audiophiles seeking impeccable audio quality through sample rate conversion. Its combination of high-performance features, integrated processing capabilities, and compatibility with a broad range of digital audio formats, make it a top choice for those who demand the best in their audio equipment.

You May Also Be Interested in

Analog Devices Inc.
STEREO SAMPLE RATE CONVERTER / Audio Sample Rate Converter 2 Channel 28-SSOP
Lowest to €25.9448
ECAD model for AD1896YRS
Cirrus Logic Inc.
CRYSTALCLEAR PCI AUDIO INTERFACE
Need more? Email Us
ECAD model for CS4280-CQ
Fairchild/ON Semiconductor
IC AUDIO JACK DETECTOR/SW 10UMLP
Need more? Email Us
ECAD model for FSA8009UMX
Cirrus Logic Inc.
20-BIT STEREO AUDIO CODEC / Audio Volume Control 4 Channel 28-SSOP
Lowest to €15.7458
ECAD model for CS4222-BS
Rohm Semiconductor
IC AUDIO PROCESSOR 22SOP / Audio Channel
Lowest to €4.1453
ECAD model for BD3805F-E2
ON Semiconductor
CONSUMER CIRCUIT, / Audio Channel
Need more? Email Us
ECAD model for LV71081E-MPB-E
ON Semiconductor
IC DETECTION SWITCH 6UDFN
Lowest to €0.1664
ECAD model for NCS2300MUTBG
Texas Instruments
IC MODULATOR 32VQFN
Lowest to €39.5685
ECAD model for ONET1131ECRSMT
ON Semiconductor
IC AUDIO PROCESSOR 128TQFP
Need more? Email Us
ECAD model for LC823425-12G-H

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ €8.1220 €48.7323
14+ €6.6643 €93.2998
22+ €6.4560 €142.0310
30+ €6.2477 €187.4318
38+ €6.0395 €229.5010
51+ €5.4147 €276.1511
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,620 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention