EN
  • EN
  • DE

TAS3002PFBRG4

Part No TAS3002PFBRG4
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC STEREO USB AUD INTRFCE 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Audio Signal Processor
Applications Digital Audio Interfacing
Number of Channels 2
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications 24 b
Case / Package 48-TQFP (7x7)
Win Source Part Number 056259-TAS3002PFBRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS3002PFBRG4 CAD Model

Description

The TAS3002PFBRG4 is a high-fidelity audio processor component manufactured by Texas Instruments, a leader in the semiconductor industry. This advanced audio processing integrated circuit (IC) is designed to provide comprehensive control over digital audio signals, making it an ideal solution for a wide range of audio applications.

Key Features

  • High-Performance Audio Processing: The TAS3002PFBRG4 is capable of delivering exceptional audio quality with its 28-bit digital audio processing. This ensures that the audio signal is maintained with high fidelity, providing an excellent listening experience.
  • Programmable Digital Audio Inputs and Outputs: This IC supports flexible I/O options, allowing for easy integration into various audio systems. Users can configure the digital audio interface to match specific application requirements.
  • Dynamic Range Control: With built-in dynamic range compression and expansion capabilities, the TAS3002PFBRG4 helps in maintaining consistent audio levels, preventing volume peaks and enhancing quieter sounds in a mix.
  • Multiple Audio Enhancements: The IC includes features such as bass and treble control, loudness compensation, and biquad filter programming, enabling tailored audio output to suit different environments and preferences.
  • Low Power Consumption: Designed with power efficiency in mind, the TAS3002PFBRG4 is suitable for battery-powered devices, ensuring longer operation times without compromising audio quality.

Applications

The versatility of the TAS3002PFBRG4 makes it a perfect fit for a variety of audio applications, including:

  • Home Theater Systems
  • Professional Audio Equipment
  • Automotive Audio Systems
  • Portable Audio Devices
  • Personal Computers and Multimedia Speakers

Technical Specifications

At the heart of the TAS3002PFBRG4 lies a powerful DSP core, capable of executing sophisticated audio algorithms. It operates over a wide temperature range and comes in a compact 48-TQFP (Thin Quad Flat Pack) package, making it suitable for space-constrained applications.

Conclusion

The TAS3002PFBRG4 from Texas Instruments represents a blend of audio performance, flexibility, and efficiency, making it an excellent choice for designers looking to enhance the audio capabilities of their products. Its robust feature set and adaptability ensure that it can meet the demands of even the most challenging audio environments.

You May Also Be Interested in

Analog Devices Inc.
AUDIO A2B TRANSCEIVR 1CH 32LFCSP
Lowest to $15.8497
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
ON Semiconductor
IC RF SIGNAL PROCESSOR 100PQFP
Lowest to $5.5714
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
STMicroelectronics
Lowest to $24.7389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9349 $51.1537
31+ $3.2287 $100.0897
48+ $3.1278 $150.1344
67+ $3.0269 $202.8023
86+ $2.9260 $251.6360
115+ $2.6233 $301.6795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,220 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess