EN
  • EN
  • DE

TAS3108DCPRG4

Part No TAS3108DCPRG4
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description AUDIO DIGITAL SIGNAL PROCESSORS / IC AUDIO DSP 8-CH 38-HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Audio Signal Processor
Applications Automotive Audio, Consumer Audio
Number of Channels 4
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 38-HTSSOP
Win Source Part Number 054656-TAS3108DCPRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TAS3108
Introduction Date December 21, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TAS3108DCPRG4 CAD Model

Description

Overview of TAS3108DCPRG4

The TAS3108DCPRG4 is a sophisticated audio digital signal processor (DSP) from Texas Instruments, designed to provide high-performance audio processing for a wide range of applications. This integrated circuit is part of TI's extensive audio DSP product line and offers a versatile solution for advanced audio systems.

Key Features

  • Advanced Audio Processing: The TAS3108DCPRG4 is equipped with powerful processing capabilities, making it suitable for complex audio signal manipulation, including equalization, crossover, dynamics processing, and more.
  • Programmable DSP Core: At the heart of the device is a programmable 48-bit DSP core, allowing for custom audio algorithms and processing flows to be implemented according to specific application needs.
  • Multiple Audio Interfaces: The device supports various audio interfaces, including I2S and TDM, providing flexibility in connecting to other audio components within a system.
  • PurePath™ Studio Graphical Development Tool: TI's PurePath Studio software complements the TAS3108DCPRG4, offering a user-friendly graphical interface for developing and customizing audio processing flows.

Applications

The TAS3108DCPRG4 is ideal for a range of audio applications, such as:

  • Home Theater Systems
  • Professional Audio Equipment
  • Automotive Audio Systems
  • Active Speakers and Soundbars
  • Consumer Audio Devices

Technical Specifications

  • Supply Voltage: The device operates at a supply voltage that typically ranges from 1.8V to 3.6V, accommodating a variety of power supply configurations.
  • Operating Temperature: It is designed to operate within an industrial temperature range, ensuring reliability and performance under varying environmental conditions.
  • Package: The TAS3108DCPRG4 is available in a 38-TSSOP (DBT) package, providing a compact footprint for space-constrained applications.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TAS3108DCPRG4 is no exception. It is built to meet stringent industry standards, ensuring long-term performance in a wide array of audio products.

For designers and engineers looking to integrate advanced audio processing into their systems, the TAS3108DCPRG4 offers a powerful, flexible, and reliable solution backed by Texas Instruments' extensive support and resources.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
LCD Drivers Duplex LCD Driver
Lowest to $23.8333
Skyworks Solutions Inc.
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
Cirrus Logic Inc.
IC SAMPLE RATE CONVERTER 20TSSOP
Lowest to $18.1072
Texas Instruments
Lowest to $3.8651
Texas Instruments
Lowest to $2.0045

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2200 $56.8800
9+ $11.6677 $105.0093
14+ $11.3031 $158.2434
19+ $10.9385 $207.8315
24+ $10.5739 $253.7736
32+ $9.4800 $303.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess