EN
  • EN
  • DE

TAS3108IADCPR

Part No TAS3108IADCPR
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC AUDIO DSP 8-CH 38-HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Audio Signal Processor
Applications Automotive Audio, Consumer Audio
Number of Channels 4
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 38-HTSSOP
Win Source Part Number 140353-TAS3108IADCPR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS3108IADCPR CAD Model

Description

The TAS3108IADCPR is a sophisticated audio digital signal processor (DSP) developed by Texas Instruments, designed to provide high-quality sound enhancement and audio processing capabilities. It is an integral component for audio systems requiring complex signal manipulation, noise reduction, and audio effect implementation.

Key Features

  • Advanced Audio Processing: Equipped with a powerful DSP core, the TAS3108IADCPR offers a broad range of audio processing functions, including equalization, dynamic range compression, and other sound enhancement features.
  • Programmable Architecture: This device boasts a programmable architecture, allowing developers to customize the audio processing algorithms according to specific application needs.
  • High-Quality Audio Performance: With its high signal-to-noise ratio and low distortion levels, the TAS3108IADCPR ensures crystal clear audio output, making it ideal for high-fidelity audio systems.
  • Multi-Channel Support: The device supports multiple audio input and output channels, facilitating its use in complex multi-speaker configurations and surround sound systems.
  • Efficient Power Consumption: Designed with power efficiency in mind, the TAS3108IADCPR is suitable for battery-powered devices, maintaining excellent performance while minimizing power drain.

Applications

The TAS3108IADCPR is versatile and can be used in a variety of audio-related applications. It's particularly well-suited for:

  • Home Theater Systems
  • Professional Audio Equipment
  • Automotive Audio Systems
  • Portable Audio Devices
  • Active Speakers and Soundbars

Technical Specifications

Below are some of the technical specifications for the TAS3108IADCPR:

  • Supply Voltage: Typically 3.3V
  • Digital Audio Interface: I2S, Left Justified, Right Justified
  • Package: 48-TQFP (7x7)
  • Operating Temperature Range: -40°C to 85°C

With its robust feature set and flexible design, the TAS3108IADCPR from Texas Instruments stands out as an exceptional choice for any audio processing application that demands high-quality sound and versatile functionality.

You May Also Be Interested in

Skyworks Solutions Inc.
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
Cirrus Logic Inc.
IC SAMPLE RATE CONVERTER 20TSSOP
Lowest to $18.1072
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0268 $50.2680
25+ $4.1246 $103.1150
38+ $3.9957 $151.8366
52+ $3.8668 $201.0736
67+ $3.7379 $250.4393
90+ $3.3512 $301.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess