EN
  • EN
  • DE

TAS5110DAP

Part No TAS5110DAP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description TRUE DIGITAL AUDIO AMPLIFIER TAS5110 PWM POWER OUTPUT STAGE | IC AMP AUDIO PWR 50W D 32HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels at Load 50W x 2 at 6Ohm
Supply Voltage (V) 3V ~ 3.6V
Features Digital Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating 0°C ~ 70°C
Supplier Device Package 32-HTSSOP
Manufacturer Package 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Family Part Number TAS5110
Manufacturer Pack Quantity 46
MSL Level 3 (168 Hours)
Win Source Part Number 1264056-TAS5110DAP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5110DAP CAD Model

Description

The TAS5110DAP from Texas Instruments is a high-performance, integrated audio amplifier designed for a wide range of applications in the consumer electronics sector. This advanced amplifier is part of TI's PurePath™ Digital technology line, which is renowned for delivering exceptional sound quality with high efficiency and minimal heat dissipation.

Key Features

  • High-Efficiency Class-D Operation: The TAS5110DAP operates as a Class-D amplifier, ensuring high efficiency which translates to reduced power consumption and lower heat generation compared to traditional amplifiers.
  • Power Output: Capable of delivering up to 50W to a single channel, this amplifier provides robust audio performance suitable for a range of high-fidelity applications.
  • Single-Supply Operation: Designed for simplicity, the TAS5110DAP can run on a single power supply, streamlining the design of the end product.
  • Thermal and Overcurrent Protection: The device includes built-in protection features that safeguard it against thermal overload and overcurrent conditions, ensuring reliability and longevity.
  • Flexible Modulation Schemes: It supports both Pulse Width Modulation (PWM) and Digital Audio's PWM (ADPM™), providing designers with flexibility in system design.
  • Integrated Gate Drivers: With its built-in gate drivers, the TAS5110DAP simplifies the circuit design by reducing the number of external components required.

Applications

The TAS5110DAP is a versatile component that can be used in a variety of audio applications, including:

  • Home Theater Systems
  • Active Speakers
  • Mini and Micro Component Audio Systems
  • TV Sound Enhancement

Quality and Support

Texas Instruments is known for its commitment to quality and customer support. The TAS5110DAP is backed by a comprehensive technical documentation package, including datasheets, application notes, and design resources. TI also provides customer support through its extensive network of engineers and product specialists, ensuring that you can integrate the TAS5110DAP into your product with confidence.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4144 $70.2432
6+ $19.2119 $115.2714
9+ $18.6115 $167.5035
12+ $18.0111 $216.1332
15+ $17.4108 $261.1620
20+ $15.6096 $312.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess