EN
  • EN
  • DE

TPS53640RSBR

Part No TPS53640RSBR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR INTEL 1OUT 40WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Texas Instruments
Series D-CAP+™
Package Tape & Reel
Product Status Active
Applications Controller, Intel VR12, VR12.5
Voltage - Input 4.5V ~ 20V
Number of Outputs 1
Voltage - Output 0.5V ~ 2.5V
Temperature Range - Operating -10°C ~ 105°C
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (5x5)
Base Product Number TPS53640
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 377479-TPS53640RSBR
Ultra Librarian 3D Model Ultra Librarian TPS53640RSBR CAD Model

Description

The TPS53640RSBR is a sophisticated, highly efficient, synchronous step-down switcher with integrated MOSFETs, manufactured by Texas Instruments. This advanced power solution is designed to meet the demanding power requirements of modern applications, offering a compact, reliable, and high-performance power management solution.

Key Features

  • Integrated Power Stages: The TPS53640RSBR integrates high- and low-side MOSFETs, which helps to reduce external component count, minimize footprint, and simplify the power supply design.
  • Wide Input Voltage Range: This device supports an input voltage range from 4.5V to 17V, making it versatile for various applications, from industrial to consumer electronics.
  • Adaptive On-Time Control: The controller uses an adaptive on-time D-CAP3 control mode that enables fast transient response, low output capacitance, and provides for easy loop stabilization.
  • High Efficiency: With its integrated MOSFETs and optimized control scheme, the TPS53640RSBR achieves high efficiency, which is crucial for thermal management and energy savings.
  • Programmable Switching Frequency: The switching frequency is programmable from 250kHz to 1.3MHz, allowing designers to optimize the device for efficiency or component size.
  • Adjustable Soft Start: The soft-start time can be adjusted to manage the inrush current during startup, enhancing system reliability.
  • Power Good Indicator: The device features a power good (PG) indicator for real-time monitoring of the system status.
  • Thermal Protection: Over-temperature protection ensures that the device operates within safe temperature limits.

Applications

The TPS53640RSBR is suitable for a wide range of applications, including but not limited to:

  • Multi-phase servers and telecom infrastructure
  • FPGAs, DSPs, and ASIC power supplies
  • Networking and storage systems
  • Industrial and medical equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The TPS53640RSBR is no exception, offering designers a robust power management solution that complies with industry standards and is built to withstand the rigors of high-performance environments.

You May Also Be Interested in

Intersil
SWITCHING REGULATOR
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Need more? Email Us
Microchip Technology
IC REG PIC MICROCTRLR 1OUT 8DFN
Lowest to $1.4390
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $12.7856
Fairchild/ON Semiconductor
IC REG LINEAR
Need more? Email Us
Analog Devices Inc.
IC PS TRPL PENTIUM III 20-TSSOP
Lowest to $2.0305
Altera
IC REG CONV DDR 1OUT 46QFN
Lowest to $18.9180
Renesas Electronics America
IC REG CTRLR AMD SVI 2OUT 48QFN
Need more? Email Us
Altera
IC REG CONV DDR 1OUT 46QFN
Lowest to $18.9180

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4987 $52.4805
35+ $2.8707 $100.4745
54+ $2.7810 $150.1740
75+ $2.6913 $201.8475
97+ $2.6016 $252.3552
129+ $2.3325 $300.8925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,460 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess