EN
  • EN
  • DE

LP2952AIM-3.3

Part No LP2952AIM-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Adjustable Micropower Low-Dropout Voltage Regulators | IC REG LIN POS ADJ 250MA 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Adjustable (Fixed)
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 1.23V (3.3V)
Maximum Output Voltage 29V
Maximum Dropout Voltage 0.8V at 250mA
Output Current 250mA
Current - Quiescent (Iq) 170μA
Maximum Supply Current 33mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number LP2952
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1202819-LP2952AIM-3.3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2952AIM-3.3 CAD Model

Description

The LP2952AIM-3.3 from Texas Instruments is a reliable and efficient voltage regulator designed to maintain a constant 3.3V output. This integrated circuit is part of the LP295x series, which are micropower voltage regulators with high accuracy, low dropout voltage, and low quiescent current. Ideal for battery-powered applications, the LP2952AIM-3.3 helps in extending battery life while providing stable power to sensitive electronic circuits.

Key Features

  • Output Voltage: Precisely regulated 3.3V output, which is vital for ensuring consistent performance of digital and analog circuits that require a stable voltage source.
  • Low Dropout Voltage: The LP2952AIM-3.3 boasts a low dropout voltage, which allows the regulator to continue delivering a stable output even when the input voltage is very close to the output voltage, making it highly efficient for low-voltage operations.
  • Adjustable Output: Though pre-set to 3.3V, the output voltage can be adjusted from 1.24V to 29V with the use of external resistors, providing flexibility for various application requirements.
  • Low Quiescent Current: The device features a very low quiescent current in the standby mode, which is crucial for battery-powered devices, as it minimizes power consumption when the device is in idle state.
  • High Accuracy: This regulator offers high accuracy in maintaining the output voltage, which is essential for the reliable operation of sensitive electronic components.
  • Protection Features: It includes built-in protection features such as overcurrent protection, thermal shutdown, and a safety area for power transistors, ensuring the longevity and safe operation of the device and the circuits it powers.

Applications

The LP2952AIM-3.3 is versatile and can be used in a wide range of applications, including but not limited to:

  • Battery-powered equipment
  • Portable consumer electronics
  • Automotive electronics
  • Embedded systems
  • Microcontroller power supplies

With its combination of features, the LP2952AIM-3.3 voltage regulator from Texas Instruments is an excellent choice for designers looking for a robust power management solution that offers both flexibility and reliability.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess