EN
  • EN
  • DE

TPS65101RGER

Part No TPS65101RGER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC LCD SUPPLY TFT QUAD 24-VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Controller, TFT LCD
Voltage - Input 2.7 V to 5.8 V
Number of Outputs 4
Output Voltage Multiple
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-VQFN (4x4)
Win Source Part Number 1112526-TPS65101RGER
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian TPS65101RGER CAD Model

Description

The TPS65101RGER by Texas Instruments is a versatile and highly integrated power management IC designed to cater to the specific needs of slim panel displays. This compact solution is particularly suitable for portable electronics where power efficiency and space-saving are critical.

Key Features

  • Multiple Output Channels: The device provides a total of four output channels, including positive and negative charge pump controllers, a high-current operational amplifier, and a linear regulator, making it a comprehensive power solution for display modules.
  • High Efficiency: With an advanced charge pump architecture, the TPS65101RGER ensures high power conversion efficiency, which is crucial for extending battery life in portable devices.
  • Adjustable Outputs: The output voltages are adjustable through external resistors, giving designers the flexibility to tailor the power supply to the specific requirements of their display panels.
  • Thermal Shutdown Protection: The IC includes a thermal shutdown feature that protects the device from overheating, thereby ensuring reliable operation under various conditions.
  • Small Package: Housed in a compact QFN-24 package, the TPS65101RGER saves valuable board space, which is essential for modern slim-design electronics.

Applications

The TPS65101RGER is ideal for a wide range of applications, particularly those involving liquid crystal displays (LCDs). These include:

  • Notebook computers
  • Tablet PCs
  • Portable DVD players
  • Other handheld devices with display requirements

Technical Specifications

Parameter Value
Input Voltage Range 2.7V to 5.5V
Output Voltage Range Adjustable
Package Type QFN-24
Operating Temperature -40°C to 85°C

With its feature-rich design and high level of integration, the TPS65101RGER from Texas Instruments stands out as an excellent power management solution for display technologies in portable electronics.

You May Also Be Interested in

NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR AMD SVI 2OUT 48QFN
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
Maxim Integrated
IC REG CONV LCD 1OUT SOT23-6
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $0.7583
Analog Devices Inc.
IC PS TRPL PENTIUM III 20-TSSOP
Lowest to $2.0305
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1393 $53.8109
30+ $3.3963 $101.8890
46+ $3.2902 $151.3492
63+ $3.1841 $200.5983
82+ $3.0779 $252.3878
109+ $2.7595 $300.7855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess