EN
  • EN
  • DE

TAS5132DDVG4

Part No TAS5132DDVG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 26W D 44TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels at Load 26W x 2 at 6Ohm
Supply Voltage (V) 10.8V ~ 13.2V
Features Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating 0°C ~ 70°C
Supplier Device Package 44-HTSSOP
Manufacturer Package 44-TSSOP (0.244", 6.20mm Width) Exposed Pad
Family Part Number TAS5132
Manufacturer Pack Quantity 35
MSL Level 3 (168 Hours)
Win Source Part Number 1264061-TAS5132DDVG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5132DDVG4 CAD Model

Description

Product Overview: Texas Instruments TAS5132DDVG4

The Texas Instruments TAS5132DDVG4 is a high-performance, integrated stereo digital amplifier power stage designed to deliver premium audio quality in consumer electronics. This advanced audio component is part of TI's PurePathâ„¢ Digital technology line, which is renowned for its ability to produce crystal-clear sound while minimizing power loss and heat generation.

Key Features

  • High-Efficiency Class-D Operation: The TAS5132DDVG4 operates as a Class-D amplifier, providing efficient power conversion, which results in less heat and extended product life.
  • Advanced Modulation Techniques: It utilizes a sophisticated Pulse Width Modulation (PWM) technique that ensures low distortion and high audio fidelity.
  • Power Output: The device is capable of delivering up to 25W per channel into an 8-ohm load, providing powerful and dynamic audio performance.
  • Integrated Feedback: The inclusion of feedback within the integrated circuit helps to maintain signal integrity and reduce noise, leading to cleaner sound reproduction.
  • Thermal and Overcurrent Protection: Built-in protection circuits safeguard the amplifier against excessive temperature and current, enhancing reliability and durability.
  • Flexible Power Supply: The TAS5132DDVG4 is designed to work with a wide range of power supplies, supporting various applications and system configurations.

Applications

This digital amplifier is suitable for a variety of applications, including but not limited to:

  • Home theater systems
  • High-definition televisions
  • Compact audio systems
  • Active speakers
  • Sound bars

Technical Specifications

  • Supply Voltage Range: 10V to 26V
  • Thermal Shutdown: Yes
  • Mounting Type: Surface Mount
  • Package / Case: 44-TSSOP (0.244", 6.20mm Width) with Exposed Pad

The TAS5132DDVG4 is an example of Texas Instruments' commitment to delivering high-quality audio solutions that meet the demands of modern electronics. Whether for a DIY project or a mass-produced consumer product, this digital amplifier power stage is designed to offer outstanding performance and reliability.

You May Also Be Interested in

UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess