EN
  • EN
  • DE

TAS5414ATPHDQ1

Part No TAS5414ATPHDQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description FOUR-CHANNEL AUTOMOTIVE DIGITAL AMPLIFIERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Tray
Type Class D
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 116W x 2 @ 2 Ohm, 58W x 4 @ 4 Ohm
Operating Supply Voltage 8 V ~ 22 V
Features Depop, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD
Operating Temperature Range -40°C ~ 105°C (TA)
Manufacturer Package 64-HTQFP (14x14)
Package 64-TQFP Exposed Pad
Win Source Part Number 1264087-TAS5414ATPHDQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TAS5414A
Introduction Date September 01, 2007
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TAS5414ATPHDQ1 CAD Model

Description

Product Overview: TAS5414ATPHDQ1 by Texas Instruments

The TAS5414ATPHDQ1 is a high-performance, automotive-grade audio amplifier designed and manufactured by Texas Instruments (TI). This product is part of TI's extensive range of audio solutions tailored for the demanding requirements of automotive infotainment systems. With its advanced features and robust design, the TAS5414ATPHDQ1 is an ideal choice for manufacturers looking to enhance the audio experience in vehicles.

Key Features

  • Output Power: The TAS5414ATPHDQ1 delivers an impressive output power, capable of driving high-quality sound through multiple speaker configurations.
  • Audio Channels: This amplifier comes with four audio output channels, allowing for a versatile setup that can accommodate various audio system designs.
  • Efficiency: Designed with efficiency in mind, the TAS5414ATPHDQ1 minimizes power waste and heat generation, making it suitable for the confined spaces of automotive interiors.
  • Signal-to-Noise Ratio (SNR): With a high SNR, this product ensures clear and crisp audio playback, reducing the background noise that can detract from the listening experience.
  • Thermal Management: The device includes advanced thermal management features, safeguarding it against the high-temperature environments often encountered in automotive applications.
  • EMI Compliance: The TAS5414ATPHDQ1 meets stringent electromagnetic interference (EMI) standards, ensuring that its operation does not affect other vehicle electronics.

Applications

The TAS5414ATPHDQ1 is specifically designed for automotive audio applications, including:

  • Car audio systems
  • Navigation and telematics systems
  • Rear-seat entertainment systems
  • Advanced driver-assistance systems (ADAS) where audio feedback is required

Quality and Reliability

As with all Texas Instruments products, the TAS5414ATPHDQ1 is built to meet high standards of quality and reliability. It is AEC-Q100 qualified, which is a requirement for all automotive electronic components, ensuring that it can withstand the rigors of the automotive environment.

For detailed technical specifications, application notes, and support resources, customers can visit the Texas Instruments website or contact their local TI sales representative.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4649 $61.8596
8+ $12.6891 $101.5128
13+ $12.2926 $159.8038
17+ $11.8960 $202.2320
22+ $11.4995 $252.9890
30+ $10.3099 $309.2970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess