EN
  • EN
  • DE

TLV5610IPWRG4

Part No TLV5610IPWRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC 8 CHANNEL DAC S/O 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 12
Number of D/A Converters 8
Settling Time 7μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 2.7 V to 3.3 V, 5V
Digital Supply Voltage 2.7 V to 3.3 V, 5V
INL/DNL (LSB) ±2, ±0.5
Temperature Range - Operating -40°C to 85°C
Case / Package 20-TSSOP
Win Source Part Number 1109529-TLV5610IPWRG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automation & Process Control, Motor Drive & Control, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian TLV5610IPWRG4 CAD Model

Description

Product Overview: TLV5610IPWRG4 from Texas Instruments

The TLV5610IPWRG4 is a high-performance, octal 10-bit digital-to-analog converter (DAC) produced by Texas Instruments, designed with precision and flexibility in mind. This advanced component is ideal for a wide range of applications, including process control, data acquisition systems, and digital signal processing, among others.

The TLV5610IPWRG4 features eight voltage output DACs, all of which can be updated simultaneously or individually, giving designers the ability to tailor its operation to specific requirements. This device operates from a 3V to 5.5V power supply, making it suitable for both portable and fixed power applications.

One of the key benefits of the TLV5610IPWRG4 is its integrated precision internal reference, which reduces the need for external components and simplifies the design process. The reference voltage can also be externally adjusted, providing users with further control over the output range.

Featuring a serial interface, the TLV5610IPWRG4 is easily connected to microcontrollers or digital signal processors, allowing for efficient communication and data transfer. This interface supports high-speed SPI, QSPI™, and MICROWIRE™ protocols, ensuring compatibility with a variety of host devices.

With its power-on reset function, the TLV5610IPWRG4 ensures that the DAC outputs initialize to zero volts at power-up, increasing the reliability of the system. Additionally, the device includes a power-down feature which significantly reduces power consumption when the DAC is not in use.

Available in a TSSOP-20 package, the TLV5610IPWRG4 is designed for surface mount technology, providing a space-saving solution for PCB layouts. Texas Instruments' commitment to quality is evident in the device's robust performance across a wide temperature range of -40°C to 85°C, making it suitable for industrial environments.

In summary, the TLV5610IPWRG4 from Texas Instruments is a versatile and reliable DAC solution that offers excellent performance and ease of integration, making it an excellent choice for designers seeking a high-quality, multi-channel analog output component.

You May Also Be Interested in

Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6437 $64.9311
5+ $20.2739 $101.3695
8+ $19.5890 $156.7120
11+ $18.2191 $200.4101
15+ $17.5342 $263.0130
18+ $16.8493 $303.2874
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess