EN
  • EN
  • DE

TAS5615PHD2EVM

Part No TAS5615PHD2EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL MODULE FOR TAS5615PHD2 / EVALUATION BOARD FOR AMPLIFIER MODULE
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series PurePath HD
Part Status Obsolete(EOL)
Amplifier Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 300W x 1 @ 4 Ohm; 160W x 2 @ 8 Ohm
Operating Supply Voltage 25 V ~ 50 V
Board Type Fully Populated
Utilized IC / Part TAS5615
Supplied Contents Board(s)
Win Source Part Number 796325-TAS5615PHD2EVM
Popularity Medium
Supply and Demand Status Limited
Family Name TAS5615
Introduction Date December 01, 2009
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TAS5615PHD2EVM CAD Model

Description

The TAS5615PHD2EVM from Texas Instruments is a state-of-the-art evaluation module designed to help developers and engineers assess the capabilities and performance of the TAS5615PHD Class-D audio amplifier. This evaluation module (EVM) serves as a comprehensive test platform for the TAS5615PHD, a high-efficiency, digital input audio amplifier that is perfect for home theater systems, after-market automotive audio systems, and other audio applications requiring high power with an efficient, compact design.

Key Features

  • High-Performance Audio: With the TAS5615PHD at its core, the EVM delivers exceptional audio quality with a high Signal-to-Noise Ratio (SNR) and low Total Harmonic Distortion (THD).
  • Efficient Power Use: The Class-D technology ensures high power efficiency, making it ideal for applications where energy consumption is a concern.
  • Flexible Power Supply: The EVM can be powered with a wide range of supply voltages, accommodating various use cases and design requirements.
  • Advanced Protection Features: The amplifier includes over-current, over-temperature, and under-voltage lockout protections, ensuring reliable operation under different conditions.
  • Easy-to-Use Interface: The EVM comes with user-friendly interfaces and connectors, simplifying the process of testing and prototyping.

Applications

  • Home Theater Systems
  • Professional Audio Equipment
  • After-Market Automotive Audio Systems
  • Active Speakers and Subwoofers

The TAS5615PHD2EVM enables designers to quickly integrate the TAS5615PHD amplifier into their audio system designs with minimal setup time. Its comprehensive feature set and user-friendly operation allow for an in-depth evaluation of the amplifier's capabilities, ensuring that designers can maximize the audio performance and efficiency of their end products.

Whether you're developing a sophisticated home audio system or a robust automotive audio solution, the TAS5615PHD2EVM from Texas Instruments provides the tools you need to create a high-quality, high-performance audio experience for your users.

You May Also Be Interested in

NXP / Nexperia
IC AMP D MONO/STEREO 300W 36HSOP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6141A2
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM49150
Need more? Email Us
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2011D1
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LME49830
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 85W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess