EN
  • EN
  • DE

TAS5630DKD2EVM

Part No TAS5630DKD2EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL MODULE FOR TAS5630 / TAS5630DKD Audio Amplifier Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series PurePath HD
Part Status Obsolete(EOL)
Amplifier Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 310W x 2 @ 4 Ohm
Operating Supply Voltage 25 V ~ 50 V
Board Type Fully Populated
Utilized IC / Part TAS5630
Supplied Contents Board(s)
Win Source Part Number 796330-TAS5630DKD2EVM
Popularity Medium
Supply and Demand Status Limited
Family Name TAS5630DKD
Introduction Date August 01, 2009
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TAS5630DKD2EVM CAD Model

Description

Product Overview: TAS5630DKD2EVM from Texas Instruments

The TAS5630DKD2EVM, designed and manufactured by Texas Instruments (TI), is a high-performance, evaluation module that showcases the capabilities of the TAS5630 – a powerful PurePath™ HD digital-input audio power amplifier. This evaluation module (EVM) is an exemplary tool for audio professionals, enthusiasts, and engineers who are looking to explore the features and performance of the TAS5630 amplifier in their audio applications.

Key Features

  • High-Efficiency Class-D Operation: The TAS5630 is a Class-D amplifier, known for its high efficiency, which means it can deliver powerful audio output while minimizing heat dissipation and power loss.
  • PurePath™ HD Technology: Incorporating TI's proprietary PurePath™ HD technology, the TAS5630DKD2EVM provides high-definition audio quality with low distortion and noise, resulting in a crisp and clear audio experience.
  • Flexible Audio Input Options: The EVM supports multiple audio input options, including I2S, TDM, and analog inputs, providing versatility for various audio sources and systems.
  • Advanced Protection Features: The TAS5630 amplifier comes with a suite of protection features, such as overcurrent, undervoltage, and thermal protection, ensuring reliable operation under various conditions.

Performance Specifications

  • Output Power: Up to 300W stereo into 4-ohm speakers
  • Signal-to-Noise Ratio (SNR): Greater than 100 dB
  • Total Harmonic Distortion + Noise (THD+N): Less than 0.03% at 1W

Applications

The TAS5630DKD2EVM is ideal for a wide range of applications, including:

  • High-definition televisions and soundbars
  • Home theater systems
  • Professional audio equipment
  • Active speakers and subwoofers

Design and Development Support

Texas Instruments provides comprehensive support for the TAS5630DKD2EVM, including detailed documentation, reference designs, and software tools to assist developers in customizing their audio solutions. This ensures a smooth and efficient design process, from initial evaluation to final product implementation.

The TAS5630DKD2EVM is not only a testament to Texas Instruments' commitment to audio excellence but also a robust platform for developing cutting-edge audio products that meet the demands of today's consumers.

You May Also Be Interested in

Texas Instruments
BOARD EVAL FOR LM4675SD / LM4675 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Maxim Integrated
IC AMP D/H MONO/STEREO 1W 20WLP
Lowest to $2.3284
Analog Devices Inc.
IC AMP CLASS D STER 2.5W 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS G STER 30MW 25DSBGA
Lowest to $1.3624
Texas Instruments
EVAL BOARD FOR TPA6141A2
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 10W 24TQFN
Lowest to $14.5523
Maxim Integrated
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941
Texas Instruments
EVAL BOARD FOR TPA2038D1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess