EN
  • EN
  • DE

TAS5631BPHD

Part No TAS5631BPHD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 300-W STEREO / 600-W MONO PurePath HD DIGITAL-INPUT POWER STAGE | IC AUDIO AMP CLASS D 64HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels at Load 600W x 1 at 2Ohm; 300W x 2 at 4Ohm
Supply Voltage (V) 25V ~ 52.5V
Features Depop, Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating 0°C ~ 70°C
Supplier Device Package 64-HTQFP (14x14)
Manufacturer Package 64-TQFP Exposed Pad
Family Part Number TAS5631B
Manufacturer Pack Quantity 90
MSL Level 4 (72 Hours)
Win Source Part Number 1264130-TAS5631BPHD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5631BPHD CAD Model

Description

Product Overview: TAS5631BPHD by Texas Instruments

The TAS5631BPHD, crafted by the renowned Texas Instruments, is an advanced high-performance audio amplifier that is part of TI's PurePath™ HD technology line. This state-of-the-art component is designed to deliver exceptional sound quality with high efficiency, making it an ideal choice for audio enthusiasts and professional audio equipment manufacturers alike.

Boasting an impressive output power capability, the TAS5631BPHD can drive up to 300W into a 4-ohm speaker with a single channel, or 150W into 8 ohms per channel in stereo mode. This makes it powerful enough to be the heart of high-fidelity home theater systems, active loudspeakers, and other demanding audio applications.

One of the key features of the TAS5631BPHD is its PurePath™ HD technology, which ensures ultra-low distortion across the audio spectrum and delivers a crystal-clear audio experience. This technology also contributes to the amplifier's high efficiency, which not only reduces power consumption but also minimizes the need for heat dissipation, leading to simpler and more compact system designs.

The TAS5631BPHD operates over a wide supply voltage range and is equipped with an array of protective features, including over-current, over-temperature, and under-voltage lockout, ensuring reliable and safe operation under various conditions. Furthermore, the integrated self-protection circuits help to prevent damage to the device and the speakers in the event of an abnormal operating condition.

Implementing the TAS5631BPHD into an audio system is made easy thanks to its multiple switching frequencies, adjustable gain settings, and the single-ended or differential input options. These features offer designers the flexibility to tailor the amplifier to meet specific system requirements.

In summary, the TAS5631BPHD from Texas Instruments is a powerhouse of an audio amplifier, combining high output power, exceptional audio quality, and efficient operation into a single integrated circuit. Its robust design and advanced features make it a top choice for creating superior audio systems that stand out in the market.

You May Also Be Interested in

THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4465 $58.3395
7+ $15.9561 $111.6927
10+ $15.4574 $154.5740
14+ $14.9588 $209.4232
18+ $14.4602 $260.2836
24+ $12.9643 $311.1432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,065 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess