EN
  • EN
  • DE

TAS5701PAPR

Part No TAS5701PAPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D STER 20W 64HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 20W x 2 @ 8Ohm
Voltage - Supply 10.8V ~ 13.2V
Features Depop, Digital Inputs, I2S, Mute, PWM, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 85°C (TA)
Supplier Device Package 64-HTQFP (10x10)
Package / Case 64-PowerTQFP
Base Product Number TAS5701
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 936114-TAS5701PAPR
Ultra Librarian 3D Model Ultra Librarian TAS5701PAPR CAD Model

Description

The TAS5701PAPR is a high-performance, 20-W digital audio power amplifier from Texas Instruments designed to deliver superior audio quality in a compact and efficient package. This integrated circuit is part of TI's extensive audio amplifier portfolio and is tailored for consumer electronics applications such as home theaters, desktop audio systems, and digital televisions.

Equipped with an advanced PWM processor, the TAS5701PAPR is capable of driving stereo speakers with up to 20 watts of power per channel into a 8-ohm load. It offers a high signal-to-noise ratio (SNR) and total harmonic distortion (THD) for a clear, detailed sound output. The device operates with a supply voltage range from 8V to 26V, making it versatile for various audio applications.

This amplifier features TI's PurePath™ technology, which provides efficient digital signal processing and amplification, ensuring low power consumption and reduced heat dissipation. The TAS5701PAPR also supports multiple audio formats, including PCM, and can be configured through an I²C control interface, providing flexibility in system design.

The TAS5701PAPR comes in a 64-pin HTQFP (Heat Sink Thin Quad Flat Package) that offers a thermal pad for enhanced thermal performance. This package ensures reliable operation even under high load conditions. Additionally, the device is equipped with several built-in protection features, such as overcurrent, undervoltage, and thermal protection, to safeguard the amplifier and connected speakers from potential damage.

For developers and audio system designers, Texas Instruments provides comprehensive support for the TAS5701PAPR, including detailed datasheets, application notes, and reference designs. This support helps to streamline the design process and bring high-quality audio products to market faster.

In summary, the TAS5701PAPR from Texas Instruments is an exemplary choice for audio enthusiasts and professionals looking for a reliable, high-quality digital amplifier that combines performance with energy efficiency.

You May Also Be Interested in

Texas Instruments
IC AMP AUDIO PWR 2.5W MONO 9BGA
Lowest to $1.8257
New Japan Radio
Audio Amp Speaker 1-CH Mono 0.4W Class-AB 8-Pin EMP T/R
Lowest to $3.7539
Texas Instruments
Digital Input Mono Class-D Audio Amplifier with Speaker IV Sense 26-VQFN-HR -40 to 85
Need more? Email Us
ams
IC AMP AUD 1.8W 0DB GAIN 10-MSOP
Lowest to $1.2074
Diodes Incorporated
IC AMP AUDIO LOW VOLT 8-SOIC
Lowest to $0.1083
STMicroelectronics
IC AMP CLASS D STER 3W 24HTSSOP / Amplifier IC 2-Channel (Stereo) Class D 24-HTSSOP
Lowest to $1.9320
Texas Instruments
IC AMP AUDIO PWR MONO AB 28WQFN
Lowest to $1.6146
Microchip Technology
Voltage Mode PWM Controller 5V 50mA Flat-Pack
Need more? Email Us
Texas Instruments
IC AMP AUDIO PWR 1.07W MONO 8QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9818 $59.8908
13+ $8.1902 $106.4726
19+ $7.9342 $150.7498
27+ $7.6783 $207.3141
34+ $7.4224 $252.3616
46+ $6.6545 $306.1070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess