EN
  • EN
  • DE

TAS5729MDCA

Part No TAS5729MDCA
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1314+
Reference case TSSOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 727490-TAS5729MDCA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5729MDCA CAD Model

Description

Product Overview: TAS5729MDCA by Texas Instruments

The TAS5729MDCA is a sophisticated audio solution from the renowned semiconductor manufacturer Texas Instruments. This integrated circuit is designed to deliver high-quality, efficient audio amplification, making it an ideal choice for a wide range of consumer electronics applications including soundbars, wireless speakers, and home theater systems.

Key Features:

  • High-Performance Audio: With an advanced modulation system, the TAS5729MDCA provides exceptional audio quality with low distortion, ensuring a crisp and clear sound output.
  • Efficiency: The device operates with high efficiency, reducing the heat generated and allowing for smaller heat sinks, which is beneficial for compact device designs.
  • Integrated Feedback: The built-in feedback mechanism helps to maintain consistent performance, compensating for any variations in the output.
  • Flexible I/O Options: It supports a variety of input formats, including I2S and TDM, giving designers the flexibility to choose the best option for their audio system configuration.
  • Power Supply Range: The TAS5729MDCA operates over a wide power supply range, accommodating various power requirements for different applications.

Applications:

The versatility of the TAS5729MDCA makes it suitable for a myriad of applications. It is commonly used in:

  • Bluetooth and Wi-Fi speakers
  • Soundbars and docking stations
  • Home theater systems
  • Multi-media speakers
  • TV audio systems

Technical Specifications:

The TAS5729MDCA boasts a range of technical specifications that ensure its reliability and performance in demanding audio applications. These specifications include:

  • Power Output: Capable of driving stereo speakers
  • Amplifier Class: Class-D
  • Signal-to-Noise Ratio (SNR): High SNR for clear audio reproduction
  • Protection Features: Includes over-current, over-temperature, and under-voltage protection

In conclusion, the TAS5729MDCA from Texas Instruments is a powerful and versatile audio amplifier that offers excellent sound quality, efficiency, and a range of features designed for modern audio systems. Its technical prowess and flexibility make it a top choice for designers and manufacturers of high-quality audio equipment.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1579 $51.7896
57+ $1.7706 $100.9242
88+ $1.7152 $150.9376
121+ $1.6599 $200.8479
156+ $1.6046 $250.3176
209+ $1.4386 $300.6674
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess