EN
  • EN
  • DE

TRF1122IRTMT

Part No TRF1122IRTMT
Manufacturer Texas Instruments
Catalog RF Mixers
Description IC MIXER 2.5GHZ UP CONVRT 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
RF Type MDS, MMDS, WCS
Frequency 2.5GHz
Number of Mixers 1
Gain 20dB
Secondary Attributes Up Converter
Operating Supply Current 50mA
Supply Voltage - Operating 4.75 V to 5.25 V
Case / Package 32-VQFN (5x5)
Win Source Part Number 133408-TRF1122IRTMT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRF1122IRTMT CAD Model

Description

The TRF1122IRTMT is a high-performance, integrated RF transceiver module from Texas Instruments, designed to meet the demanding requirements of advanced wireless communication systems. This versatile component is built to provide reliable operation in a variety of applications, including but not limited to, wireless infrastructure, base stations, RF communication systems, and high-frequency data transmission.

Key Features

  • Frequency Range: The TRF1122IRTMT operates over a broad frequency range, making it suitable for multiple RF bands and ensuring compatibility with global communication standards.
  • Integration: This device integrates several critical RF functions into a single chip, which can significantly simplify the design and reduce the footprint of the final product.
  • Performance: It delivers high performance with low phase noise and excellent linearity, which is essential for maintaining signal integrity in complex modulation schemes.
  • Power Efficiency: The TRF1122IRTMT is designed for power-sensitive applications, offering a balance between performance and power consumption, which is critical for battery-operated devices.
  • Thermal Management: Built with thermal efficiency in mind, the device operates reliably over a wide temperature range, ensuring stability and longevity in varying environmental conditions.

Applications

The TRF1122IRTMT is well-suited for a variety of applications, including:

  • Wireless infrastructure equipment
  • RF and microwave communication systems
  • High-frequency data links
  • Test and measurement equipment
  • Software-defined radios (SDR)

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TRF1122IRTMT is no exception. It is manufactured to meet stringent industry standards, ensuring consistent performance and durability. The device is packaged in a compact, surface-mount form factor, which facilitates easy integration into a wide range of products.

For engineers and designers looking for a robust and versatile RF solution, the TRF1122IRTMT from Texas Instruments represents a premier choice that combines functionality, efficiency, and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN / RF Mixer IC LTE, WiMax Up/Down Converter 2GHz ~ 2.7GHz 24-QFN (4x4)
Need more? Email Us
Maxim Integrated
IC SIGE DOWNCONV MIXER SOT23-6
Lowest to $3.3015
Linear Technology
IC MIXER 1KHZ-3GHZ DWN 16QFN
Lowest to $14.0766
NXP / Nexperia
IC MIXER 500MHZ UP CONVRT 8DIP
Lowest to $13.6363
Linear Technology
IC MIXER 1KHZ-3GHZ DWN 16QFN
Lowest to $14.0766
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Analog Devices Inc.
IC MIXER 9-15GHZ 8MSOPG
Lowest to $46.5672
Linear Technology
IC MIXER 300MHZ-4GHZ DWN 16QFN
Lowest to $32.0150
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $10.8970

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0884 $64.3536
8+ $13.2008 $105.6064
12+ $12.7883 $153.4596
17+ $12.3757 $210.3869
21+ $11.9632 $251.2272
28+ $10.7256 $300.3168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess