EN
  • EN
  • DE

LT5521EUF

Part No LT5521EUF
Manufacturer Linear Technology
Catalog RF Mixers
Description IC MIXER 10MHZ-3.7GHZ UP 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Series LT5521
Packaging Tube
Part Status Active
RF Type Cellular, PHS, UMTS, WCDMA
Frequency 10MHz ~ 3.7GHz
Number of Mixers 1
Gain -0.5dB
Noise Figure 12.5dB
Secondary Attributes Up Converter
Current - Supply 98mA
Voltage - Supply 3.15 V ~ 5.25 V
Case 16-WQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Win Source Part Number LT5521EUF#PBF-195136
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT5521EUF CAD Model

Description

The LT5521EUF is a high-performance, active double-balanced mixer designed by Linear Technology, now part of Analog Devices, for RF applications that require a broad frequency range and a high level of linearity. This mixer is a versatile component suitable for a variety of wireless applications, including cellular base stations, broadband wireless access, and RF communication systems.

Key Features

  • Wide Frequency Range: The LT5521EUF operates over a wide frequency range, making it suitable for diverse RF applications. It can be used as an upconverter or downconverter, which adds to its flexibility in system design.
  • High Linearity: With excellent linearity performance, this mixer helps to minimize distortion in signal processing, which is critical for maintaining signal integrity in communication systems.
  • Low LO Drive Level: The mixer is designed to function with a low LO drive level, which reduces the power requirements for the local oscillator and simplifies the overall system design.
  • Integrated LO Buffer: The LT5521EUF includes an integrated LO buffer, which provides isolation and reduces the number of external components required for implementation.
  • Single-ended RF and LO Ports: These ports simplify the interface to the mixer and reduce the complexity of the PCB layout.

Performance Specifications

  • RF Frequency Range: 400MHz to 3.7GHz
  • LO Frequency Range: 400MHz to 3.7GHz
  • IF Frequency Range: Up to 1.5GHz
  • Conversion Gain: 2.1dB at 900MHz
  • Input IP3: 24.4dBm at 900MHz

Package and Quality

The LT5521EUF comes in a compact, 16-lead QFN package that is ideal for space-constrained applications. The package is designed for excellent thermal performance and reliability. Additionally, the product meets rigorous quality standards, ensuring consistent and dependable performance in demanding environments.

Applications

With its robust feature set, the LT5521EUF is well-suited for:

  • Wireless Infrastructure
  • CATV and Broadband Wireless
  • Portable and Mobile Radios
  • Software Defined Radios (SDR)
  • Test Equipment

The LT5521EUF mixer from Linear Technology is an exceptional choice for designers looking for a high-performance, flexible mixer to enhance their RF and microwave signal chains.

You May Also Be Interested in

MACOM Technology Solutions
MIXER,DB,RF
Need more? Email Us
MACOM Technology Solutions
MIXER,SURFACE MOUNT
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
M74
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
DOUBLE BALANCED MIXER
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER COMMERCIAL
Need more? Email Us
MACOM Technology Solutions
MIXER,OPEN CARRIER
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8970 $54.4850
12+ $8.9412 $107.2944
18+ $8.6618 $155.9124
24+ $8.3824 $201.1776
31+ $8.1029 $251.1899
42+ $7.2647 $305.1174
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess