EN
  • EN
  • DE

LM567CM

Part No LM567CM
Manufacturer Texas Instruments
Catalog Interface - Telecom
Description Tone Decoder | IC TONE DECODR PHAS LOC LP 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Tone Decoder
Supply Voltage (V) 4.75V ~ 9V
Supply Current 12mA
Power (W) 1.10W
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM567
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1200480-LM567CM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Audio, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian LM567CM CAD Model

Description

The LM567CM is a highly versatile tone decoder chip designed and manufactured by Texas Instruments. This integrated circuit is specifically engineered to provide a stable and precise solution for audio frequency detection and decoding applications. It is widely used in remote control systems, telecommunication devices, and various signal processing tasks where reliability and accuracy are paramount.

Key Features

  • Frequency Lock Range: The LM567CM is capable of detecting a band-limited frequency within a predetermined range, making it exceptionally useful for tone recognition and decoding tasks.
  • Adjustable Bandwidth: It offers an adjustable bandwidth to ensure that the decoder can be fine-tuned for specific applications, providing flexibility in design.
  • High Stability: With built-in temperature stability and immunity to false signals, this IC ensures consistent performance across a range of environmental conditions.
  • Logic Compatible Output: The output of the LM567CM can be easily interfaced with digital logic circuits, as it provides a binary indication of the presence or absence of the desired tone.
  • Supply Voltage: It operates on a wide range of supply voltages from 4.75V to 9V, accommodating a variety of power supply configurations.

Applications

The LM567CM is suited for a plethora of applications including, but not limited to:

  • Touch-tone decoding
  • Carrier current remote controls
  • Ultrasonic controls
  • Communication systems
  • Precision frequency monitoring and control

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM567CM is no exception. This product is crafted to meet high industry standards for performance and reliability, ensuring that it consistently performs to the specifications under varying conditions. The LM567CM is available in an 8-pin SOIC package, which is widely accepted in the industry and suitable for automated assembly processes.

Technical Support and Resources

For engineers and designers, Texas Instruments provides comprehensive technical support and resources for the LM567CM. Detailed datasheets, application notes, and reference designs are available to assist in the integration of this IC into your projects.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN
Lowest to $12.1593
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763
Maxim Integrated
IC TELECOM INTERFACE 44TQFP / 3.3V E1/T1/J1 Line Interface
Lowest to $9.6525
Silicon Labs
IC TELECOM INTERFACE 42QFN / ProSLIC Single-Chip FXS Solution with FXO Option
Lowest to $26.8930
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4429 $50.5015
75+ $1.3516 $101.3700
115+ $1.3060 $150.1900
165+ $1.2146 $200.4090
215+ $1.1690 $251.3350
270+ $1.1233 $303.2910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,248 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess