EN
  • EN
  • DE

74AVCH16T245DGV

Part No 74AVCH16T245DGV
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1523+
Reference case TSSOP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 729161-74AVCH16T245DGV
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AVCH16T245DGV CAD Model

Description

Introducing the 74AVCH16T245DGV from NXP Semiconductors

The 74AVCH16T245DGV is a high-performance, dual-supply bidirectional transceiver from NXP Semiconductors. Designed to provide seamless communication between devices operating at different voltage levels, this transceiver is an essential component for modern electronic systems that require a bridge between differing logic levels.

Key Features

  • Logic Level Translation: The 74AVCH16T245DGV is capable of translating signals between two different voltage domains, ranging from 1.2V to 3.6V on the A side and 1.65V to 5.5V on the B side. This makes it highly versatile for multi-voltage systems.
  • High-Speed Operation: With support for high-speed data transmission, this transceiver is well-suited for applications that demand fast and reliable communication.
  • Bus Hold Function: The device features a bus hold function that retains the last known state of the data line when no devices are actively driving the bus, thereby preventing floating lines and ensuring data integrity.
  • Low Power Consumption: Engineered for efficiency, the 74AVCH16T245DGV boasts low power consumption, making it an ideal choice for power-sensitive applications.
  • Robust ESD Protection: The transceiver includes robust Electrostatic Discharge (ESD) protection, safeguarding the device from potential damage caused by static electricity.

Applications

The 74AVCH16T245DGV is suitable for a wide range of applications, including:

  • Server and telecom infrastructure
  • Consumer electronics
  • Computing systems
  • Industrial controls
  • Automotive modules

Package and Quality

This transceiver comes in a TSSOP-48 (DGV) package, which is known for its compact footprint and suitability for space-constrained applications. The device also meets the rigorous quality standards expected from NXP Semiconductors, ensuring reliability and performance in the field.

With its combination of high-speed performance, logic level translation, and low power consumption, the 74AVCH16T245DGV from NXP Semiconductors stands out as a top-tier solution for designers looking to bridge the gap between different voltage domains while maintaining signal integrity and system reliability.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess