EN
  • EN
  • DE

LM3880MFX-1AE/NOPB

Part No LM3880MFX-1AE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY SEQUENCER SOT23-6 / Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Power Supply Sequencer
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 25μA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 779010-LM3880MFX-1AE/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM3880
Introduction Date September 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3880MFX-1AE/NOPB CAD Model

Description

Product Overview: LM3880MFX-1AE/NOPB

The LM3880MFX-1AE/NOPB is a high-performance, simple power sequencer from Texas Instruments designed to manage power supplies by controlling the power-up and power-down sequence for digital systems. This device is essential for systems that require multiple power supplies to be turned on and off in a specific order to prevent damage to processors and other sensitive components.

Key Features

  • Simple Sequencing: The LM3880 offers an easy-to-use sequencing solution with its fixed sequence timing, requiring no programming or additional components.
  • Voltage Range: It operates over a wide voltage range from 2.7V to 5.5V, making it suitable for a variety of digital systems.
  • Output Flags: Each sequencer has a flag output that indicates the status of the power supply, providing real-time monitoring capabilities.
  • Package: Housed in a small SOT-23 package, the LM3880MFX-1AE/NOPB is ideal for space-constrained applications.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to 85°C.
  • Lead-Free and RoHS Compliant: The NOPB (No Lead (Pb)) designation indicates that the product is manufactured using environmentally friendly processes, free of lead, and compliant with RoHS standards.

Applications

The LM3880MFX-1AE/NOPB is versatile and can be used in a variety of applications where controlled power sequencing is critical. These include:

  • Multi-Voltage Systems
  • Telecommunications
  • Networking Equipment
  • Servers
  • Storage Systems
  • Industrial Applications

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM3880MFX-1AE/NOPB is no exception. This product has been rigorously tested to meet the high standards of performance and durability that customers expect from TI components.

Whether you're designing a new system or upgrading an existing one, the LM3880MFX-1AE/NOPB power sequencer from Texas Instruments is an excellent choice for ensuring a reliable and orderly power-up and power-down sequence for your digital devices.

You May Also Be Interested in

Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Need more? Email Us
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Intel
IC CONTROLLER HOT SWAP 14SOIC
Lowest to $6.0698
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/SR
Need more? Email Us
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $82.7465
Renesas Electronics America
IC PWR MONITOR 16QFN
Lowest to $2.6396
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $30.7464

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1586 $52.1370
110+ $0.9506 $104.5660
165+ $0.9209 $151.9485
225+ $0.8912 $200.5200
295+ $0.8615 $254.1425
390+ $0.7724 $301.2360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,760 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess