EN
  • EN
  • DE

LT8390IUFD#TRPBF

Part No LT8390IUFD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK/BOOST 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Buck-Boost Regulator Positive Output Step-Up/Step-Down - DC-DC Controller IC 28-QFN (4x5)
Manufacturer Analog Devices Inc.
Package Reel - TR
Supply Voltage 4V ~ 60V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 28-WFQFN Exposed Pad
Case / Package 28-QFN (4x5)
Family Name LT8390
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LT8390IUFD#TRPBFDKR, 505-LT8390IUFD#TRPBFCT, 505-LT8390IUFD#TRPBFTR, LT8390IUFD#TRPBF-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878962-LT8390IUFD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8390IUFD#TRPBF CAD Model

Description

Analog Devices Inc. LT8390IUFD#TRPBF Product Overview

The LT8390IUFD#TRPBF is a high-performance DC/DC converter integrated circuit from the renowned manufacturer Analog Devices Inc., designed to cater to a wide range of power supply applications. This versatile component is capable of generating a regulated output voltage from a varied input supply, making it an ideal choice for applications in automotive, industrial, telecommunications, and portable devices.

Key Features

  • Wide Input Voltage Range: The device can operate with an input voltage range from 4V to 60V, accommodating various power sources from batteries to automotive inputs.
  • Adjustable Output Voltage: It provides an adjustable output voltage that can be set from 0.8V to the input voltage, allowing for a broad array of output requirements.
  • Synchronous Rectification: The LT8390IUFD#TRPBF includes synchronous rectification for improved efficiency, which is particularly beneficial in reducing power loss and heat generation.
  • Spread Spectrum Frequency Modulation: This feature helps minimize electromagnetic interference (EMI), making the device suitable for noise-sensitive applications.
  • Robust Thermal Performance: The product is offered in a thermally efficient 28-lead TSSOP package with exposed pad for enhanced thermal dissipation.

Applications

  • Automotive Power Systems
  • Industrial Power Supplies
  • Telecommunications Infrastructure
  • Portable Electronic Devices
  • Power for Sensors and IoT Devices

Analog Devices Inc. has engineered the LT8390IUFD#TRPBF to be highly reliable and efficient. Its advanced features such as programmable soft-start, input under-voltage lockout, and thermal shutdown protection ensure safe operation under various conditions. The device also supports multiple topologies including boost, buck, buck-boost, SEPIC, and ZETA, providing design flexibility to engineers. With its tape and reel packaging (denoted by the #TRPBF suffix), this product is optimized for automated manufacturing processes, ensuring a streamlined integration into various production lines.

The LT8390IUFD#TRPBF by Analog Devices Inc. represents a cutting-edge solution for modern power conversion challenges, offering the performance, versatility, and reliability that professionals in the field demand.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Infineon Technologies
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.6875 $53.0625
7+ $14.5128 $101.5896
11+ $14.0593 $154.6523
15+ $13.6058 $204.0870
20+ $13.1523 $263.0460
26+ $11.7917 $306.5842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess