EN
  • EN
  • DE

SP6132EU-L

Part No SP6132EU-L
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Wide Input, 300KHz Synchronous PWM Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Win Source Part Number 192107-SP6132EU-L
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP6132EU-L CAD Model

Description

The SP6132EU-L is a step-down (buck) DC-DC converter manufactured by Exar Corporation. It is designed for efficient voltage regulation in a variety of power management applications. The '-L' suffix typically indicates a specific characteristic or feature, possibly related to low power operation, specific voltage ranges, or specialized performance. This converter efficiently transforms a higher DC input voltage to a lower, regulated DC output voltage.

Applications

  • Point-of-Load (POL) Regulation in Distributed Power Systems
  • Set-Top Boxes and Media Players
  • LCD Monitors and Televisions
  • Networking and Communication Equipment
  • Solid-State Drives (SSDs) and Hard Disk Drives (HDDs)
  • Embedded Systems and Microcontroller Power Supplies

Features

  • High Efficiency: Optimized for high efficiency to minimize power losses and reduce heat generation.
  • Wide Input Voltage Range: Typically supports a broad range of input voltages, making it suitable for various power sources.
  • Adjustable Output Voltage: The output voltage can be adjusted using external components, allowing for flexibility in different applications.
  • Internal Soft-Start: Integrated soft-start functionality limits inrush current during startup, preventing voltage overshoot.
  • Overcurrent Protection (OCP): Includes overcurrent protection to safeguard the regulator and the load from damage due to excessive current.
  • Short-Circuit Protection (SCP): Features short-circuit protection to prevent damage in the event of a short circuit at the output.
  • Thermal Shutdown: Incorporates thermal shutdown protection, disabling the IC if the junction temperature exceeds safe limits.
  • PWM Control: Employs PWM (Pulse Width Modulation) control for stable and efficient voltage regulation.

Benefits

  • Simplified Design: Integration simplifies the design process and reduces the number of external components required.
  • High Efficiency: High efficiency minimizes power loss, reducing heat generation and improving overall system performance.
  • Reliable Operation: Built-in protection features ensure reliable operation under various operating conditions.
  • Flexible Output Voltage: Adjustable output voltage allows for customization to meet specific application requirements.
  • Compact Solution: Integrated design allows for a compact solution, saving valuable board space.

Additional Details

The SP6132EU-L is usually available in a surface-mount package. Its switching frequency is typically in the range of hundreds of kHz. For precise specifications, including input voltage range, output current capability, switching frequency, and package details, refer to the manufacturer's datasheet from Exar Corporation. The '-L' variant may have slightly different specifications or performance characteristics compared to the standard SP6132EU.

You May Also Be Interested in

Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.1102 $81.3306
6+ $22.2441 $133.4646
9+ $21.5488 $193.9392
12+ $20.8547 $250.2564
15+ $20.1594 $302.3910
20+ $18.0734 $361.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess