EN
  • EN
  • DE

LP2985AIBP-3.6/NOPB

Part No LP2985AIBP-3.6/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.6V 0.15A 5USMD / LDO Regulator Pos 3.6V 0.15A 5-Pin uSMD T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 16V
Output Voltage 3.6V
Voltage Dropout (Maximum) 0.58V @ 150mA
Output Current 150mA
Operating Supply Current 95μA ~ 2.5mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 5-VFBGA
Manufacturer Package 5-uSMD
Win Source Part Number 779698-LP2985AIBP-3.6/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP2985-N
Introduction Date March 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LP2985AIBP-3.6/NOPB CAD Model

Description

Product Overview: LP2985AIBP-3.6/NOPB

The LP2985AIBP-3.6/NOPB is a highly stable, low-dropout linear voltage regulator from Texas Instruments, designed to deliver a fixed output of 3.6 volts. This component is part of TI's esteemed LP2985 series, known for their reliability and performance in a wide range of applications. The device is capable of providing up to 150 mA of continuous output current with a low dropout voltage, making it an excellent choice for battery-powered devices where energy efficiency is paramount.

Key Features

  • Output Voltage: The regulator provides a fixed output voltage of 3.6V, suitable for various electronic circuits that require a stable power supply.
  • High Output Accuracy: It offers an impressive output accuracy of ±0.5%, ensuring precise voltage regulation for sensitive components.
  • Low Dropout Voltage: With a low dropout voltage, the LP2985AIBP-3.6/NOPB can maintain regulation with minimal input-to-output voltage difference, enhancing power efficiency.
  • Output Current: The device can deliver up to 150 mA, making it suitable for small-scale applications such as powering microcontrollers and analog circuits.
  • Thermal Protection: It includes built-in thermal shutdown protection, safeguarding the regulator and your circuit from potential overheating.
  • Current Limiting: The integrated current limit feature helps prevent damage to the regulator during fault conditions.
  • Low Noise Performance: The LP2985AIBP-3.6/NOPB is designed to have low output noise, which is critical for RF and precision analog applications.
  • Package: Offered in a small footprint surface-mount package, it is ideal for space-constrained applications.

Applications

The Texas Instruments LP2985AIBP-3.6/NOPB regulator is versatile and can be utilized in various applications, including:

  • Portable and battery-powered electronics
  • Wireless communication systems
  • Power management for PDAs, mobile phones, and cameras
  • Reference voltage sources
  • Microcontroller power supplies

With its robust feature set and reliable performance, the LP2985AIBP-3.6/NOPB from Texas Instruments stands out as an excellent choice for designers seeking a high-quality, fixed-output voltage regulator for their electronic projects.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess