EN
  • EN
  • DE

LP3873ET-1.8/NOPB

Part No LP3873ET-1.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 3A TO220-5 / LDO Regulator Pos 1.8V 3A 5-Pin(5+Tab) TO-220 Rail
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 7V
Output Voltage 1.8V
Voltage Dropout (Maximum) 1.2V @ 3A
Output Current 3A
Operating Supply Current 9mA ~ 15mA
PSRR 73dB ~ 57dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TO-220-5 Formed Leads
Manufacturer Package TO-220-5
Win Source Part Number 779761-LP3873ET-1.8/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP3873
Introduction Date November 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LP3873ET-1.8/NOPB CAD Model

Description

Product Overview: LP3873ET-1.8/NOPB

The LP3873ET-1.8/NOPB is a high-performance, low-dropout regulator (LDO) from Texas Instruments (TI), designed to maintain precise voltage regulation and stability. This LDO is capable of delivering a continuous 3A of load current with a dropout voltage of typically 340mV at full load which makes it an excellent choice for tight voltage regulation in a variety of applications.

Key Features

  • Output Voltage: This device provides a fixed output voltage of 1.8V, which is ideal for powering sensitive electronic components that require a stable supply voltage.
  • High Current Capability: With a 3A output current, the LP3873ET-1.8/NOPB can support high current demands, making it suitable for both heavy load conditions and high-performance applications.
  • Low Dropout: The low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, helping to minimize power losses and improve overall system efficiency.
  • Thermal Protection: The device includes built-in thermal shutdown protection, safeguarding it against excessive temperature conditions that could potentially cause damage.
  • Overcurrent Protection: Overcurrent protection is also integrated, preventing the regulator from damage due to excessive load currents.
  • Adjustable Output: An external resistor divider can be used to adjust the output voltage, providing flexibility for a range of design requirements.
  • Surface-Mount Package: The LP3873ET-1.8/NOPB comes in a TO-220 package, which is suitable for surface-mount technology (SMT), enabling a compact and robust design.
  • RoHS Compliant: This product is compliant with the Restriction of Hazardous Substances (RoHS), making it environmentally friendly and suitable for use in a wide range of consumer electronics.

Applications

The LP3873ET-1.8/NOPB is versatile and can be used in various applications including, but not limited to:

  • FPGA, DSP, and ASIC Supplies
  • Portable and Wireless Devices
  • Networking Equipment
  • Computer Peripherals

With its combination of features, the LP3873ET-1.8/NOPB from Texas Instruments is an excellent choice for designers looking for a reliable and efficient voltage regulator capable of supporting a wide range of electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess