EN
  • EN
  • DE

ZXTR1005PD8-13

Part No ZXTR1005PD8-13
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 5V 42MA POWERDI5060-8 / 100V INPUT, 5V 50mA VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 100V
Voltage - Output (Min/Fixed) 5V
Current - Output 42mA
Current - Quiescent (Iq) 500μA
Current - Supply (Maximum) 900μA
PSRR 57dB (100Hz)
Control Features Enable
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-PowerTDFN
Supplier Device Package PowerDI5060-8
Part Number Series ZXTR1005
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801352-ZXTR1005PD8-13
Ultra Librarian 3D Model Ultra Librarian ZXTR1005PD8-13 CAD Model

Description

The ZXTR1005PD8-13 is a robust, high-performance transistor from Diodes Incorporated, designed for a variety of applications that require efficient voltage regulation and power management. This device is particularly well-suited for automotive, industrial, and high-reliability markets where long-term stability and reliability are paramount.

Key Features

  • High Voltage Tolerance: With an impressive breakdown voltage, the ZXTR1005PD8-13 provides stable performance even under high voltage conditions, making it ideal for automotive and industrial applications.
  • Power Dissipation: The transistor is capable of dissipating significant power, which ensures that the device can handle high currents without overheating, contributing to its longevity and reliability.
  • Surface-Mount Package: The ZXTR1005PD8-13 comes in a compact PowerDI® 8 package, which is optimized for efficient heat dissipation and space-saving on PCBs.
  • Temperature Range: It operates over a wide temperature range, ensuring consistent performance across various environmental conditions.

Applications

The versatile nature of the ZXTR1005PD8-13 makes it suitable for a wide array of applications, including:

  • Automotive electronics
  • Power management systems
  • Industrial control units
  • Voltage regulation modules

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability, and the ZXTR1005PD8-13 is no exception. Manufactured with the highest industry standards, this transistor is built to deliver consistent performance and withstand the test of time.

Technical Specifications

Parameter Value Package Type PowerDI® 8 Breakdown Voltage Specified in datasheet Power Dissipation Specified in datasheet Operating Temperature Range Specified in datasheet

For detailed technical specifications, please refer to the official datasheet provided by Diodes Incorporated.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5543 $52.6585
220+ $0.4549 $100.0780
345+ $0.4406 $152.0070
470+ $0.4264 $200.4080
610+ $0.4122 $251.4420
815+ $0.3696 $301.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,050 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess