EN
  • EN
  • DE

LM3880QMF-1AA/NOPB

Part No LM3880QMF-1AA/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY SEQUENCER SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Applications Automotive, Power Supply Sequencer
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 25μA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 779011-LM3880QMF-1AA/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3880QMF-1AA/NOPB CAD Model

Description

The LM3880QMF-1AA/NOPB is a cutting-edge power sequencer device designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is specifically engineered to manage power sequencing requirements in systems that require multiple power supplies to be turned on and off in a specific order.

Key Features

  • Simple Sequencing: The LM3880 allows for the easy implementation of power-up and power-down sequences, ensuring that voltage rails are enabled in the correct order to protect sensitive electronic components.
  • Adjustable Delay Times: It provides the flexibility to set delay times between the enable signals, catering to various system requirements and ensuring compatibility with a broad range of applications.
  • Low Power Consumption: Designed with efficiency in mind, the device consumes minimal power, making it suitable for battery-operated and energy-sensitive applications.
  • High Reliability: The LM3880QMF-1AA/NOPB is characterized for operation over an extended temperature range, which makes it reliable for use in harsh environments and demanding applications.

Applications

This power sequencer is ideal for a wide array of applications, including:

  • Telecommunications
  • Servers and Networking Equipment
  • Industrial Systems
  • Consumer Electronics

Quality and Environmental Compliance

The LM3880QMF-1AA/NOPB is a lead-free and RoHS-compliant component, reflecting Texas Instruments' commitment to environmental sustainability. The "NOPB" designation indicates that the product is part of TI's initiative to remove lead from all products for ecological reasons.

Package and Availability

Offered in a compact SOT-23 package, the LM3880QMF-1AA/NOPB is designed for space-constrained applications while providing robust power management capabilities. This product is available through various distributors and directly from Texas Instruments, ensuring easy integration into your design and procurement process.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/SR
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Need more? Email Us
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
ON Semiconductor
LLC SR CONTROLLER
Lowest to $0.9196
Renesas Electronics America
IC PWR MONITOR 16QFN
Lowest to $2.6396

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6438 $57.5330
75+ $1.3488 $101.1600
115+ $1.3066 $150.2590
160+ $1.2645 $202.3200
205+ $1.2223 $250.5715
275+ $1.0959 $301.3725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,720 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess