EN
  • EN
  • DE

LP38500ASDX-ADJ/NOPB

Part No LP38500ASDX-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1.5A 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5V
Dropout Voltage-Max 0.37 @ 1.5A
Output Current 1.5A
Operating Supply Current 15μA to 3.5mA
PSRR 58dB to 56dB (120Hz to 1kHz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-WSON (3x2.5)
Win Source Part Number 1056391-LP38500ASDX-ADJ/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LP38500ASDX-ADJ/NOPB CAD Model

Description

Overview of the LP38500ASDX-ADJ/NOPB from Texas Instruments

The LP38500ASDX-ADJ/NOPB is a highly reliable and efficient low-dropout (LDO) regulator designed and manufactured by Texas Instruments. This adjustable LDO is capable of delivering a continuous output current of up to 1.5A, making it suitable for a wide range of applications, including industrial, automotive, and consumer electronics where stable voltage is critical for system performance.

Key Features

  • Adjustable Output Voltage: The output voltage of this LDO is adjustable, providing design flexibility to match the voltage requirements of various loads.
  • High Output Current: With the capability to provide up to 1.5A of output current, this regulator can support high-current applications.
  • Low Dropout Voltage: The LP38500ASDX-ADJ/NOPB features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Stable with Low ESR Output Capacitors: The device is stable with ceramic and other types of low ESR capacitors, offering flexibility in component selection and potentially reducing overall cost.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and current limit features provide protection against excessive temperature and overcurrent conditions, enhancing the reliability of the regulator and the safety of the application.
  • Green Product: The LP38500ASDX-ADJ/NOPB is RoHS compliant and is designated as a "Green" product by Texas Instruments, reflecting a commitment to environmental sustainability.

Applications

The versatility of the LP38500ASDX-ADJ/NOPB makes it an excellent choice for a variety of applications, including but not limited to:

  • Power supplies for FPGAs, DSPs, and microcontrollers
  • Automotive infotainment and telematics systems
  • Industrial controls and automation equipment
  • Telecommunications and networking equipment
  • Portable and battery-powered devices

With its combination of features, the LP38500ASDX-ADJ/NOPB stands out as a robust and versatile LDO regulator that can meet the demands of a wide range of power management requirements. Its adjustable voltage output, high current capability, and protective features make it a prime choice for designers seeking a reliable power solution.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess