EN
  • EN
  • DE

TAS5735PHPR

Part No TAS5735PHPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description PROTOTYPE / Amplifier IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 727492-TAS5735PHPR
Ultra Librarian 3D Model Ultra Librarian TAS5735PHPR CAD Model

Description

The TAS5735PHPR is a sophisticated audio amplifier integrated circuit (IC) developed by Texas Instruments, designed to deliver exceptional sound quality and performance for a wide range of audio applications. This high-fidelity, digital input audio amplifier is a part of the PurePath™ Smart Amp family, which is renowned for its ability to provide advanced audio processing and amplification.

Featuring an I²S and TDM audio interface, the TAS5735PHPR supports a variety of digital audio input formats, making it highly versatile for integration with various audio sources. Its capabilities are further enhanced with an integrated digital signal processor (DSP) that allows for advanced audio processing and customization, enabling manufacturers to tailor the audio output to specific speaker characteristics or user preferences.

With a power output of up to 20W into an 8Ω load, this IC can drive stereo speakers with ample power while maintaining energy efficiency, thanks to its Class-D operation. The TAS5735PHPR is equipped with multiple in-built protection features such as overcurrent, overtemperature, and undervoltage lockout, ensuring reliable and safe operation under various conditions.

The IC comes in a 48-pin HTQFP (High-Thickness Quad Flat Package) with PowerPAD™ technology, which enhances thermal performance and allows for a more compact design footprint. This makes the TAS5735PHPR an excellent choice for space-constrained applications such as wireless speakers, soundbars, and other portable audio devices.

For engineers and designers looking to create high-quality audio systems, the TAS5735PHPR offers programmability and flexibility, enabling the creation of differentiated audio products. Its support for advanced features like dynamic range compression, equalization, and 3D sound enhancement, combined with Texas Instruments' commitment to quality, makes the TAS5735PHPR a top-tier solution for the audio industry.

Overall, the TAS5735PHPR stands out as a high-performance audio amplifier that provides both power and precision, ideal for delivering an immersive listening experience in consumer electronics.

You May Also Be Interested in

STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1342 $51.3420
24+ $4.2127 $101.1048
37+ $4.0811 $151.0007
51+ $3.9494 $201.4194
66+ $3.8178 $251.9748
88+ $3.4228 $301.2064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess