The TAS5760M3G4 is a state-of-the-art digital audio amplifier from Texas Instruments, renowned for its high-performance audio solutions. This particular model is part of the TAS5760x family, which is designed to deliver exceptional sound quality with high efficiency and reliability.
Key Features
- Output Power: The TAS5760M3G4 boasts an impressive output power capability of up to 20W into a 4Ω speaker with a 10% THD+N from a 12V supply. This makes it an ideal choice for a wide range of audio applications including home stereo systems, soundbars, and active speakers.
- Audio Quality: With its advanced modulation system, the amplifier ensures low distortion and high audio quality, providing a pristine listening experience for the end-user.
- Efficiency: The device operates with high efficiency, which not only conserves energy but also reduces heat dissipation, thereby extending the product's lifespan and reliability.
- Integrated Feedback: The inclusion of an integrated feedback design minimizes the number of external components required, simplifying the overall design and reducing the solution footprint.
- Protection Features: The TAS5760M3G4 is equipped with a comprehensive set of protection features, including overcurrent, overtemperature, and undervoltage protection, ensuring safe and reliable operation under various conditions.
Applications
The amplifier's versatility allows it to be used across a diverse array of audio products. From DIY audio projects to commercial high-fidelity sound systems, the TAS5760M3G4 can be integrated to enhance audio performance and efficiency.
Technical Specifications
Parameter
Value
Output Power (per channel)
Up to 20W
Load Impedance
4Ω
Total Harmonic Distortion + Noise (THD+N)
10%
Supply Voltage
12V
Protection Features
Overcurrent, Overtemperature, Undervoltage
For those looking to incorporate a robust and high-fidelity amplifier into their audio system, the TAS5760M3G4 from Texas Instruments stands out as an excellent choice, combining power, performance, and protection in one compact package.