EN
  • EN
  • DE

TAS5760MDZ1G4

Part No TAS5760MDZ1G4
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1224+
Reference case TSSOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 749779-TAS5760MDZ1G4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5760MDZ1G4 CAD Model

Description

Introducing the TAS5760MDZ1G4 from Texas Instruments

The TAS5760MDZ1G4 is a state-of-the-art digital audio power amplifier from Texas Instruments, designed for high-fidelity audio systems. This advanced amplifier is part of TI's extensive audio product line and is known for its exceptional audio performance, efficiency, and reliability. With its sleek and compact design, the TAS5760MDZ1G4 is ideal for a wide range of applications, from home theater systems to professional audio equipment.

Key Features

  • High-Efficiency Class-D Operation: The TAS5760MDZ1G4 operates as a Class-D amplifier, ensuring high efficiency and low heat dissipation, which makes it suitable for space-constrained applications.
  • Advanced Modulation Scheme: It utilizes a sophisticated modulation scheme that reduces electromagnetic interference (EMI), allowing for cleaner sound reproduction and easier integration into various systems without extensive shielding.
  • Integrated Feedback Design: The built-in feedback design of the TAS5760MDZ1G4 ensures low distortion and high linearity, resulting in crystal-clear audio output.
  • Flexible I/O Configuration: With multiple input formats supported, including I2S and TDM, this amplifier offers versatility and is compatible with a broad range of digital audio sources.
  • Robust Protection Features: The TAS5760MDZ1G4 includes protection against overcurrent, overtemperature, and undervoltage, ensuring long-term reliability and safety in operation.
  • Power Output: Capable of delivering up to 20W into a 4-ohm load, it provides ample power for most audio applications while maintaining high-quality sound.

Applications

  • Wireless Speakers
  • Soundbars
  • Residential Audio Systems
  • Professional Audio Equipment
  • Active Speaker Systems

The TAS5760MDZ1G4 amplifier by Texas Instruments is not just a testament to the company's commitment to audio excellence but also an embodiment of cutting-edge technology. Whether you're an audiophile seeking the perfect component for your home audio system or a professional looking for reliable amplification, the TAS5760MDZ1G4 is designed to exceed expectations and deliver unparalleled audio performance.

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess