EN
  • EN
  • DE
  • IT

TC74AC373FT (EL)

Part No TC74AC373FT (EL)
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1046+
Reference case TSSOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 716538-TC74AC373FT (EL)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74AC373FT (EL) CAD Model

Description

Overview of TC74AC373FT (EL) from Texas Instruments

The TC74AC373FT (EL) is a high-performance, octal transparent D-type latch designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the advanced high-speed CMOS (AC) family and is specifically crafted to address the needs of high-speed memory buffering and data storage. The device is ideal for applications that require the temporary storage of data and the ability to output that data upon demand.

Key Features

  • High-Speed Operation: The TC74AC373FT (EL) operates at exceptionally high speeds, making it suitable for systems that require quick data processing and low-latency memory access.
  • Octal D-Type Latches: With eight D-type latches, this device can store eight bits of data, providing a convenient way to interface with 8-bit data buses.
  • Transparent Latch Capability: The latches are transparent, meaning that when the latch enable (LE) input is high, the data on the inputs passes through to the outputs.
  • Output Control: The output enable (OE) bar feature allows for control over the output stages, making it simple to expand the memory bus using tri-state logic.
  • Low Power Consumption: Designed with power efficiency in mind, the TC74AC373FT (EL) helps to minimize power usage in your system.
  • Broad Operating Voltage Range: The device supports a wide range of operating voltages from 2V to 5.5V, allowing for flexibility in various system designs.

Applications

The TC74AC373FT (EL) is adept at serving a multitude of applications, including:

  • Data storage and retrieval systems
  • Memory buffer interfaces
  • Communication systems
  • Microprocessor or microcontroller systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TC74AC373FT (EL) is no exception. It is fabricated using robust silicon-gate CMOS technology, which ensures long-term reliability and performance. The device is available in a TSSOP (Thin Shrink Small Outline Package) form factor, which offers a compact footprint for space-constrained applications.

With its combination of speed, power efficiency, and versatile features, the TC74AC373FT (EL) from Texas Instruments stands out as a superior choice for designers seeking a reliable and high-performing octal latch solution.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess