EN
  • EN
  • DE
  • IT

TCA9534ADWR

Part No TCA9534ADWR
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 8B 16SOIC / Low Voltage 8-Bit I2C and SMBUS Low-Power I/O Expander with Interrupt Output and Configuration Registers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Number of I/O 8
Interface I2C
Interrupt Output Yes
Output Type Push-Pull
Clock Frequency 400kHz
Supply Voltage (V) 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807118-TCA9534ADWR
Ultra Librarian 3D Model Ultra Librarian TCA9534ADWR CAD Model

Description

Overview of Texas Instruments TCA9534ADWR

The TCA9534ADWR is a sophisticated integrated circuit from Texas Instruments, renowned for its reliability and versatility in various applications. This remote 8-bit I/O expander for the two-line bidirectional I²C bus provides general-purpose remote I/O expansion for most microcontroller families, making it an essential component for system designers looking to optimize board space and improve functionality in their embedded systems.

Key Features

  • I²C Interface: The device features a fast I²C interface with a maximum clock frequency of 400 kHz, allowing for quick communication with a host controller.
  • Low Standby Current: Its low standby current consumption makes it suitable for power-sensitive applications.
  • Wide Operating Voltage: The TCA9534ADWR operates across a wide voltage range of 1.65 V to 5.5 V, providing design flexibility for various systems.
  • 8-Bit Configurable I/O: The expander's 8 I/O ports can be individually set to input or output, enhancing the control capabilities of the host processor.
  • Interrupt Output: An interrupt output can be configured to alert the host controller of any input changes, offering an efficient means of monitoring I/O without needing constant polling.

Applications

The device is ideal for a broad array of applications, including:

  • Server infrastructure
  • Enterprise systems
  • Factory automation
  • Consumer electronics

Package and Quality

The TCA9534ADWR comes in a compact surface-mount 16-pin SOIC package that is RoHS compliant, ensuring adherence to environmental standards. Texas Instruments' commitment to quality is evident in this product's design and manufacturing process, which meets high industry standards for performance and reliability.

In summary, the TCA9534ADWR from Texas Instruments is an excellent choice for designers looking to expand the I/O capabilities of their microcontroller-based systems without incurring significant space or power penalties. Its robust feature set and ease of integration make it a go-to component for a multitude of electronic designs.

You May Also Be Interested in

Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $9.1000
Rohm Semiconductor
IC XPNDR 400KHZ I2C 35VBGA
Lowest to $2.0208
SMSC Corporation
LPC SUPER I/O / I/O Expander
Lowest to $14.9993
Maxim Integrated
8-PORT I/O EXPANDER / I/O Expander 8 I2C, SMBus 400 kHz 16-TSSOP
Lowest to $5.2825
ON Semiconductor
IC XPNDR 400KHZ I2C SMBUS 24TQFN
Lowest to $2.6364
Maxim Integrated
8-PORT I/O EXPANDER
Lowest to $9.7608
ON Semiconductor
IO EXPANDER / I/O Expander
Lowest to $10.2931
Harris Corporation
IC XPNDR PARALLEL 24SBDIP
Need more? Email Us
ON Semiconductor
PARALLEL I/O PORT, 16-BIT / I/O Expander
Lowest to $1.1577

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7354 $52.0620
75+ $1.4239 $106.7925
110+ $1.3794 $151.7340
150+ $1.3349 $200.2350
195+ $1.2904 $251.6280
260+ $1.1569 $300.7940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,286 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess