EN
  • EN
  • DE

TCA9535PWR

Part No TCA9535PWR
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description LOW VOLTAGE 16-BIT I2C AND SMBus LOW-POWER I/O EXPANDER WITH INTERRUPT OUTPUT AND CONFIGURATION REGISTERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of I/O 16
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Clock Frequency 400kHz
Operating Supply Voltage 1.65 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 1265521-TCA9535PWR
Manufacturer Homepage www.ti.com
Family Name TCA9535
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, Automation & Process Control, Computers & Computer Peripherals, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian TCA9535PWR CAD Model

Description

The TCA9535PWR from Texas Instruments is a robust and versatile 16-bit I/O expander designed to provide additional general-purpose I/Os for microcontrollers with I2C interface. This device is particularly useful in applications where I/O pin expansion is required for various control tasks, such as in embedded systems, industrial controls, and consumer electronics.

Key Features

  • I2C Interface: The TCA9535PWR communicates via a fast I2C interface, supporting standard (100 kHz), fast (400 kHz), and fast-plus (1 MHz) modes, making it compatible with a wide range of microcontrollers.
  • 16-Bit I/O Expansion: The device expands the I/O capabilities of the host microcontroller by providing 16 additional input/output ports, which can be individually set to input or output mode.
  • Interrupt Function: An interrupt output is available to indicate to the host microcontroller when an input state has changed, enhancing system responsiveness and efficiency.
  • Low Standby Current: It features a low standby current, making it suitable for battery-powered and power-sensitive applications.
  • Wide Operating Voltage: The TCA9535PWR operates across a wide voltage range of 1.65V to 5.5V, allowing for flexibility in various system designs.
  • Configurable Polarity: Input polarity can be inverted if required, providing additional flexibility in interfacing with different logic levels.
  • Robust Packaging: Housed in a TSSOP (Thin Shrink Small Outline Package), the TCA9535PWR is designed for space-constrained applications.

Applications

The TCA9535PWR is suitable for a wide range of applications, including:

  • Server Infrastructure
  • Industrial Automation
  • Home Automation Systems
  • Consumer Electronics
  • Extended I/O for Microcontrollers and Microprocessors

With its combination of features, the TCA9535PWR by Texas Instruments is an excellent choice for designers looking to enhance the I/O capabilities of their systems without increasing the complexity or cost significantly.

You May Also Be Interested in

NXP / Nexperia
IC XPNDR 400KHZ I2C SMBUS 24SO
Need more? Email Us
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SSOP
Lowest to $3.1364
NXP / Nexperia
Interface - I/O Expanders 16BIT I2C FM TP GPIO
Lowest to $0.7189
Microchip Technology
Need more? Email Us
Maxim Integrated
IC XPNDR 400KHZ I2C 16TQFN
Need more? Email Us
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SSOP
Lowest to $3.1364
Microchip Technology
Lowest to $1.6007
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7128 $53.4600
150+ $0.6677 $100.1550
235+ $0.6452 $151.6220
335+ $0.6000 $201.0000
435+ $0.5775 $251.2125
545+ $0.5549 $302.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess