EN
  • EN
  • DE

TCAN1051HGVDRBRQ1

Part No TCAN1051HGVDRBRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8VSON  /  1/1 Transceiver Half CANbus 8-VSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 120 mV
Data Rate 5Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount, Wettable Flank
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-VSON (3x3)
Base Product Number TCAN1051
Other Names 2156-TCAN1051HGVDRBRQ1,TEXTISTCAN1051HGVDRBRQ1
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261098-TCAN1051HGVDRBRQ1
Ultra Librarian 3D Model Ultra Librarian TCAN1051HGVDRBRQ1 CAD Model

Description

TCAN1051HGVDRBRQ1 - High-Speed CAN Transceiver with Bus-Fault Protection and Flexible Data-Rate

The TCAN1051HGVDRBRQ1 is a robust, high-speed CAN transceiver from Texas Instruments, designed to facilitate communication in automotive and industrial applications that require reliable data exchange with minimal error rates. This device is a member of Texas Instruments' extensive automotive product lineup, engineered to meet the stringent requirements of the automotive industry, including the AEC-Q100 standard for automotive quality.

With its capability to support both Classical CAN and Flexible Data-Rate (CAN FD) protocols, the TCAN1051HGVDRBRQ1 is versatile and future-proof, ensuring compatibility with newer systems while maintaining backward compatibility with legacy networks. The CAN FD protocol support allows for higher data rates and increased data bandwidth, which are essential for modern vehicle networks and advanced driver-assistance systems (ADAS).

One of the key features of the TCAN1051HGVDRBRQ1 is its bus-fault protection, which safeguards the transceiver against damage from electrical disturbances such as overvoltage and short circuits. This protection is critical in harsh automotive environments where electrical noise and transient voltages are common. The device is also equipped with a battery connection voltage (V_BB) range from 4.5V to 27V, providing additional resilience against voltage fluctuations.

The transceiver's thermal protection ensures that it operates within safe temperature ranges, preventing thermal runaway and maintaining system reliability. The TCAN1051HGVDRBRQ1 also boasts a low-power mode with a remote wake-up feature, which is vital for reducing the overall power consumption of the network when the vehicle or system is in standby mode.

Designed for ease of use, the TCAN1051HGVDRBRQ1 comes in a compact, industry-standard 8-pin VSON package, making it suitable for space-constrained applications. Its lead (Pb) free construction and RoHS compliance demonstrate Texas Instruments' commitment to environmental sustainability.

Overall, the TCAN1051HGVDRBRQ1 transceiver from Texas Instruments is an excellent choice for automotive and industrial network designers seeking a reliable, high-performance solution for their CAN communication needs.

You May Also Be Interested in

Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7927 $53.7810
70+ $1.4709 $102.9630
110+ $1.4250 $156.7500
150+ $1.3790 $206.8500
190+ $1.3330 $253.2700
255+ $1.1952 $304.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess