EN
  • EN
  • DE

TCAN1051HVDRBTQ1

Part No TCAN1051HVDRBTQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8VSON  /  1/1 Transceiver Half CANbus 8-VSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 120 mV
Data Rate 2Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount, Wettable Flank
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-VSON (3x3)
Base Product Number TCAN1051
Other Names 296-51645-2,2156-TCAN1051HVDRBTQ1,296-51645-1,TCAN1051HVDRBTQ1,296-51645-6,TEXTISTCAN1051HVDRBTQ1
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261119-TCAN1051HVDRBTQ1
Ultra Librarian 3D Model Ultra Librarian TCAN1051HVDRBTQ1 CAD Model

Description

The TCAN1051HVDRBTQ1 from Texas Instruments is a state-of-the-art high-speed Controller Area Network (CAN) transceiver that meets the ISO11898-2:2016 standard. Designed specifically for automotive applications, it provides an interface between the CAN protocol controller and the physical two-wire CAN bus. This robust transceiver is ideal for use in automotive networks due to its high voltage tolerance and enhanced features that ensure reliable communication in demanding environments.

The TCAN1051HVDRBTQ1 offers a wide range of features that make it suitable for a variety of automotive applications, including powertrain, body control modules, and advanced driver-assistance systems (ADAS). With its ability to operate at data rates up to 1 Mbps, it is well-suited for the high-speed data transmission required by modern vehicles.

One of the key features of the TCAN1051HVDRBTQ1 is its robustness against electrical disturbances, thanks to its high electrostatic discharge (ESD) protection exceeding ±16 kV HBM (Human Body Model). Additionally, it includes features such as a bus fault protection of ±58 V, and an expanded operating range of -40°C to 125°C, ensuring reliable performance under extreme conditions.

The device also incorporates a battery-friendly standby mode with a very low current consumption, which is crucial for reducing vehicle battery drain when the CAN network is idle. Furthermore, the transceiver's dominant time-out function prevents the CAN bus from being permanently driven to a dominant state, thus enhancing bus fault management.

For ease of integration into automotive designs, the TCAN1051HVDRBTQ1 comes in an industry-standard 8-pin SOIC package with a wettable flank, which is beneficial for automated optical inspection (AOI) during the manufacturing process. The device is also qualified for automotive applications as per the AEC-Q100 Grade 1 standard, ensuring reliability and performance under harsh automotive conditions.

In summary, the TCAN1051HVDRBTQ1 from Texas Instruments is a robust, high-performance CAN transceiver that offers a plethora of features designed to ensure reliable and efficient communication in automotive networks.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess