EN
  • EN
  • DE

TCAN1145DYYRQ1

Part No TCAN1145DYYRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description AUTOMOTIVE ENHANCED CAN FD AND H
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 135 mV
Data Rate 5Mbps
Voltage - Supply 4.5V ~ 28V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-23-14 Thin, SOT-23 Variant
Supplier Device Package 14-SOT-23-THIN
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370731-TCAN1145DYYRQ1
Ultra Librarian 3D Model Ultra Librarian TCAN1145DYYRQ1 CAD Model

Description

Product Overview: TCAN1145DYYRQ1

The TCAN1145DYYRQ1 is a state-of-the-art automotive CAN transceiver from Texas Instruments, designed to provide reliable communication in harsh automotive environments. This device is specifically engineered to meet the stringent requirements of the automotive industry, offering a robust interface between the Controller Area Network (CAN) protocol controller and the physical two-wire CAN bus.

Key Features

  • High Compatibility: The device is compatible with the ISO 11898 High-Speed CAN physical layer standards, ensuring interoperability with other compliant devices in the system.
  • Enhanced Protection: It includes protection features such as thermal shutdown, over-current protection, and voltage protection, safeguarding the system against common electrical hazards.
  • Low Power Modes: The TCAN1145DYYRQ1 supports various power modes, including a low-power standby mode with wake-up capability, making it ideal for power-sensitive applications.
  • Wide Operating Temperature Range: It is designed to operate over a wide temperature range, from -40°C to +125°C, ensuring reliable performance under extreme conditions.

Applications

Due to its robust design and advanced features, the TCAN1145DYYRQ1 is suitable for a variety of applications within the automotive sector, including:

  • Powertrain systems
  • Chassis control modules
  • Body electronics
  • Advanced driver assistance systems (ADAS)
  • Infotainment systems

Quality and Reliability

The TCAN1145DYYRQ1 is manufactured to meet the highest quality standards of the automotive industry. It is AEC-Q100 qualified, ensuring that it meets the reliability requirements for automotive electronic components. With Texas Instruments' commitment to quality, customers can trust the TCAN1145DYYRQ1 to deliver consistent performance and longevity in their automotive applications.

Summary

The TCAN1145DYYRQ1 by Texas Instruments is an exemplary CAN transceiver, offering robust communication capabilities, advanced protection features, and low-power operation. Its wide temperature range and AEC-Q100 qualification make it the ideal choice for a range of automotive applications where reliability and performance are paramount.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0778 $51.9450
59+ $1.7048 $100.5832
91+ $1.6516 $150.2956
126+ $1.5983 $201.3858
162+ $1.5450 $250.2900
217+ $1.3852 $300.5884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess