EN
  • EN
  • DE

TCAN332GDCNR

Part No TCAN332GDCNR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 SOT23-8  /  1/1 Transceiver CANbus SOT-23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Receiver Hysteresis 120 mV
Data Rate 5Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SOT-23-8
Supplier Device Package SOT-23-8
Base Product Number TCAN332
Other Names TCAN332GDCNR,296-48677-6,296-48677-2,296-48677-1
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261408-TCAN332GDCNR
Ultra Librarian 3D Model Ultra Librarian TCAN332GDCNR CAD Model

Description

TCAN332GDCNR by Texas Instruments

The TCAN332GDCNR is a remarkable CAN (Controller Area Network) transceiver from the renowned semiconductor manufacturer, Texas Instruments. This device is designed to facilitate communication in automotive and industrial applications, where a robust and reliable data exchange is critical. With its high-speed capabilities, the TCAN332GDCNR is an essential component in modern networked systems, providing an interface between a CAN protocol controller and the physical two-wire CAN bus.

The transceiver is characterized by its exceptional thermal performance and protection features. It is compliant with the ISO 11898-2 standard, ensuring interoperability with other CAN devices. Moreover, the TCAN332GDCNR offers a wide operating range of supply voltages, from 3.3V to 5V, making it versatile for various system designs.

One of the key features of the TCAN332GDCNR is its low power consumption, which is crucial for energy-sensitive applications. This is complemented by its ability to operate in a broad temperature range, from -40°C to 125°C, guaranteeing reliable performance in harsh environments. The device also includes protection against voltage transients, ensuring its longevity and stability in volatile electrical conditions.

Furthermore, the TCAN332GDCNR is designed with bus-fault protection up to ±36V, which safeguards the transceiver against damage from overvoltage conditions. It also features a dominant time-out function that prevents the bus line from being driven indefinitely in the dominant state, thus enhancing the reliability of the communication network.

Available in a compact 8-pin VSON package, the TCAN332GDCNR is suitable for space-constrained applications. Its small footprint does not compromise its functionality or performance, making it an excellent choice for designers looking to optimize their PCB layout.

Overall, the TCAN332GDCNR from Texas Instruments is a high-performance, robust, and reliable CAN transceiver that meets the stringent requirements of automotive and industrial networking. Its advanced features and protections ensure that it can withstand the rigors of demanding applications, while its low power consumption and small size make it an efficient and practical solution for modern electronic systems.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2359 $51.4257
55+ $1.8346 $100.9030
85+ $1.7773 $151.0705
117+ $1.7200 $201.2400
151+ $1.6626 $251.0526
202+ $1.4906 $301.1012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,780 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess