EN
  • EN
  • DE

TCM320AC54N

Part No TCM320AC54N
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description MONOLITHIC SERIAL INTERFACE COMBINED PCM CODEC AND FILTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1265622-TCM320AC54N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCM320AC54N CAD Model

Description

The TCM320AC54N is a cutting-edge integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of TI's extensive portfolio of telecommunication devices and is specifically tailored for applications requiring high-quality voice analog front-end processing.

Key Features

  • High Integration: The TCM320AC54N integrates multiple functions into a single chip, which includes a filter, amplifier, and an analog-to-digital converter. This level of integration helps in reducing the overall component count in the design, leading to a more compact and cost-effective solution.
  • Superior Voice Quality: With its advanced signal processing capabilities, this IC ensures excellent voice quality and clarity, making it an ideal choice for telecommunication systems like digital telephone handsets, VoIP applications, and speakerphones.
  • Low Power Consumption: Designed with power efficiency in mind, the TCM320AC54N operates with a low power consumption, making it suitable for battery-powered devices where power management is critical.
  • Easy Integration: The chip comes in a user-friendly package that simplifies the integration process into various electronic systems. Its compatibility with standard communication protocols ensures seamless implementation in existing designs.

Applications

The versatility of the TCM320AC54N allows it to be used in a wide array of telecommunication applications. It is particularly well-suited for:

  • Wireless and wired telephone handsets
  • Speakerphone systems for conference calls
  • VoIP (Voice over Internet Protocol) hardware
  • Intercom systems
  • Other audio processing applications where clear voice signal is a priority

Technical Specifications

The TCM320AC54N offers robust technical specifications that underscore its performance capabilities:

  • Supply Voltage Range: 4.5V to 5.5V
  • Low Distortion: Ensures high-quality audio output
  • Temperature Range: Operational across a wide temperature range
  • Package Type: Available in a standard DIP (Dual In-line Package) for easy mounting

With its combination of integration, quality, and efficiency, the TCM320AC54N from Texas Instruments stands out as a premier solution for advanced voice processing needs in the telecommunications industry.

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess