EN
  • EN
  • DE

TEXAS INSTRUMENTS DRV2603CRUNR

Part No TEXAS INSTRUMENTS DRV2603CRUNR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964495-TEXAS INSTRUMENTS DRV2603CRUNR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TEXAS INSTRUMENTS DRV2603CRUNR CAD Model

Description

The TEXAS INSTRUMENTS DRV2603CRUNR is a haptic driver for solenoids, linear resonant actuators (LRAs), and eccentric rotating mass (ERM) motors, designed to provide a tactile feedback experience in a wide array of consumer electronics. This advanced driver IC from Texas Instruments is engineered to enhance user interfaces through high-definition haptic feedback, making it an ideal solution for touch-enabled devices.

This haptic driver is part of the Texas Instruments DRV2603 series and comes in a compact WQFN-10 package, which is optimized for space-constrained applications. The DRV2603CRUNR is equipped with an intelligent algorithm that simplifies haptic motor control and eliminates the need for extensive firmware development. This feature, known as the Auto-Resonance Tracking for LRAs and the Input Waveform Shaping for ERMs, ensures optimal performance with minimal effort.

The DRV2603CRUNR integrates a digital front end that is I2C controlled, enabling a precise and programmable control over the haptic effects. The device offers a library of pre-defined haptic effects, which can be easily accessed via the I2C interface, allowing for quick implementation of a diverse range of tactile sensations. Additionally, the driver supports a real-time playback mode for customized waveforms, providing designers with the flexibility to create unique haptic experiences.

The device operates within a supply voltage range of 2V to 5.2V, making it versatile for various battery-powered applications. It also features a built-in overcurrent protection, thermal shutdown, and voltage monitoring to ensure reliable operation under different conditions. The DRV2603CRUNR is an excellent choice for enhancing the user experience in smartphones, wearables, gaming devices, and other portable electronics where tactile feedback can significantly improve the user interface.

Overall, the TEXAS INSTRUMENTS DRV2603CRUNR haptic driver combines performance, ease of use, and integration, offering product developers a powerful tool to elevate the tactile feedback in their next-generation devices.

You May Also Be Interested in

Mini-Circuits
Lowest to $21.3456
Panasonic
Need more? Email Us
Taiwan Semiconductor
Need more? Email Us
Taiwan Semiconductor
Need more? Email Us
Infineon Technologies
Need more? Email Us
Taiwan Semiconductor
Need more? Email Us
Taiwan Semiconductor
V REG -8V, 7908, TO-220-3; Voltage regulator type: Negative Fixed; Voltage, input max: -10V; Voltage, output max:...
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 600V 4A 4-Pin Case TS-4K Tube
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9025 $54.1500
140+ $0.7406 $103.6840
210+ $0.7174 $150.6540
290+ $0.6943 $201.3470
375+ $0.6711 $251.6625
500+ $0.6017 $300.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,719 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess