EN
  • EN
  • DE

THS1401CPFB

Part No THS1401CPFB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC 14BIT 1MSPS A/D W/REF 48-TQFP / 14 Bit Analog to Digital Converter Input 1 48-TQFP (7x7)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tray
Product Status Obsolete
Number of Bits 14
Sampling Rate (Per Second) 1M
Data Interface Parallel
Number of A/D Converters 1
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Mounting Type Surface Mount
Base Product Number THS140
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C3
HTSUS 8542.39.0001
Win Source Part Number 365615-THS1401CPFB
Ultra Librarian 3D Model Ultra Librarian THS1401CPFB CAD Model

Description

The THS1401CPFB is a high-performance, 14-bit analog-to-digital converter (ADC) from the renowned semiconductor manufacturer Texas Instruments. This precision ADC is designed to operate at a high sampling rate, making it an ideal choice for a wide array of applications that require fast and accurate digital representations of analog signals.

Key Features:

  • High Resolution: With its 14-bit resolution, the THS1401CPFB offers a fine level of detail in the digital conversion process, ensuring that the subtleties of the analog input are preserved in the digital output.
  • Fast Sampling Rate: The device supports a maximum sampling rate that allows for the capture of high-frequency signals, making it suitable for high-speed data acquisition systems, medical imaging, and communication systems.
  • Low Power Consumption: Designed with power efficiency in mind, the THS1401CPFB maintains excellent performance while minimizing power usage, an essential feature for portable and battery-operated devices.
  • Differential Inputs: The ADC features differential inputs, which provide improved noise immunity and allow for the accurate measurement of small signal amplitudes in the presence of common-mode noise.
  • Flexible Voltage Ranges: It supports a variety of analog input voltage ranges, giving designers the flexibility to tailor the device to specific application requirements.

Applications:

The versatile nature of the THS1401CPFB makes it an excellent choice for numerous applications, including:

  • Test and Measurement Equipment
  • Medical Imaging Systems
  • High-Speed Data Acquisition
  • Communications
  • Scientific Instruments

Package and Quality:

The THS1401CPFB is offered in a PowerPAD™ 48-pin TQFP (Thin Quad Flat Package), which provides enhanced thermal performance and is suitable for space-constrained applications. The device is fabricated using Texas Instruments' high-quality manufacturing processes, ensuring reliability and performance consistency for critical applications.

With its combination of high-speed, precision, and low power consumption, the THS1401CPFB from Texas Instruments is a standout ADC that meets the rigorous demands of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess